4-Port HDMI Splitter

Easily distribute a single Ultra High-Definition signal to multiple displays
The Manhattan 4-Port HDMI Splitter with built-in booster streams a 4K HDMI signal from a single UHD source to up to four Ultra HD displays.

Best Possible Image Quality and Easy Installation
Full compliance with HDMI and HDCP 1.3 ensures the Manhattan 4-Port HDMI Splitter provides nothing short of high-quality performance and reliability. It delivers cinematic 4K resolution and supports 3D video, Deep Color, as well as LPCM, DTS and Dolby TrueHD audio. Quickly connect HDMI cables (not included) and the power supply — no software or hardware configuration or complicated settings required.

Manufacturer Part Number
207515
EAN/UPC
0766623207515,766623207515
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards and Certifications

  • HDCP 1.3
  • DVI 1.0
  • CTS 1.4a
  • CE
  • FCC
  • RoHS2

    Connections
  • 1 HDMI female (input)
  • 4 HDMI female (output)
  • 1 5V/AC power female (input)

    Signal Input/Output
  • Input video signal: 0.5 – 1.0 V p-p
  • Input DDC signal: 5 V p-p (TTL)
  • Maximum single-link range: 10.2 Gbps and 4096x2160/24Hz resolution
  • Output video: HDMI 1.4, HDCP 1.3
  • Frequency: 2.97 Gbps

    Supported Video Resolutions
  • DTV/HDTV: 480i/480p/576i/576p/720p/1080i/1080p/4K@30Hz

    Physical
  • LED indicators: power and port connection
  • Dimensions: 54 x 142 x 21 mm (2.1 x 5.6 x 0.8 in.)
  • Weight: 0.3 kg (10.6 oz.)
  • Housing: plastic

    Operating Environment
  • Operation Temperature: 32 ~ 104°F (-0 ~ 40°C)
  • Storage Temperature: -4 ~ 140°F (-20 ~ 60°C)
  • Humidity (noncondensing): 0 ~ 96%