2-Port HDMI Splitter

Easily distribute a single Ultra High-Definition signal to multiple displays
The Manhattan 2-Port HDMI Splitter with built-in booster streams a 4K HDMI signal from a single UHD source to up to two Ultra HD displays.

Flexible Solution for Many A/V Applications
Ideal for trade shows, classrooms, video conferencing, presentations and retail applications, the Manhattan 2-Port HDMI Splitter features a built-in booster for added signal strength. It’s also a good choice for splitting and distributing a synchronous signal to multiple 4K HDMI displays when source equipment is remotely stored in a secured room or cabinet. Cascade multiple units up to five levels to output HDMI video/audio to additional displays in widely distributed applications.

Quality Construction and Easy Installation
Full compliance with HDMI, HDCP 1.3 and DVI 1.0 ensures that the Manhattan 2-Port HDMI Splitter can provide long service and reliable performance. Quickly connect HDMI cables (not included) and the USB power cable without software/hardware configuration or complicated settings to complete an affordable Ultra High-Definition, 4K HDMI solution.

Manufacturer Part Number
207454
EAN/UPC
0766623207454,766623207454
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards and Certifications

  • HDCP 1.3
  • DVI 1.0
  • CTS 1.4a
  • CE
  • FCC
  • RoHS2

    Connections
  • 1 HDMI female (input)
  • 2 HDMI female (output)
  • 5 VDC power female (input)

    Signal Input/Output
  • Input video signal: 0.5 – 1.0 V p-p
  • Input DDC signal: 5 V p-p (TTL)
  • Maximum single-link range: 10.2 Gbps, 4096x2160/24Hz resolution
  • Output video: HDCP 1.3, DVI 1.0
  • Frequency: 2.97 Gbps / 225 MHz

    Video Resolutions
  • VGA: 640 x 480, 800 x 600, 1024 x 768, 1920 x 1200
  • DTV/HDTV: 480i/480p/576i/576p/720p/1080i/1080p/4K@03Hz

    Physical
  • LED indicators: power and port connection
  • Dimensions: 60 x 70 x 20 mm (2.4 x 2.8 x 0.8 in.)
  • 5VDC / 1A USB power cable, 1 m (3 ft.)
  • Weight: 125 g (4.4 oz.)
  • Housing: metal

    Operating Environment
  • Operation Temperature: 32 ~ 104°F (0 ~ 40°C)
  • Storage Temperature: -4 ~ 140°F (-20 ~ 60°C)
  • Humidity (noncondensing): 0 ~ 96%