3-Port HDMI Switch

Easily connect multiple HDMI sources to a single display
The Manhattan 3-Port HDMI Switch allows media enthusiasts to connect three Ultra HD video sources — including gaming consoles, Blu-ray players, satellite receivers, digital recorders, set-top boxes and other devices — to a single UHD 4K display.

Flexible Solution for Many UHD 4K Applications
With the increased number of Ultra High-Definition media devices, the Manhattan 3-Port HDMI Switch expands the connectivity options of your 4K HDTV, flat-panel display monitor or video projector. The switch automatically detects and selects the active HDMI source and routes the signal to your display. When more than one UHD video source is on at the same time, the included IR controller lets you remotely select a source, or you can select it manually with the switch's built-in button.

Best Possible Image Quality
Full compliance with HDMI and HDCP ensures the Manhattan 3-Port HDMI Switch provides nothing short of high-quality performance and reliability. It delivers cinematic 4K resolution images and supports 3D video, Deep Color, as well as LPCM, DTS and Dolby TrueHD audio.

Manufacturer Part Number
207553
EAN/UPC
0766623207553,766623207553
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards and Certifications

  • HDCP 2.2
  • DVI 1.0
  • CTS 1.4a
  • CE
  • FCC
  • RoHS2

    Connections
  • HDMI female (input) (3); female (output) (1)
  • 3.5mm/IR female (input) (1)
  • 5V/AC power female (input) (1)
  • USB Mini-B female (input) (1) - manufacturer use only

    Signal Input/Output
  • Input video signal: 400 – 600 mV
  • Input DDC signal: 5 V p-p (TTL)
  • Maximum single-link range: 18 Gbps and 4096x2160/60 Hz resolution
  • Frequency: 2.97 Gbps

    Supported Video Resolutions
  • DTV/HDTV: 480i/480p/576i/576p/720p/1080i/1080p/4K@60Hz

    Physical
  • LED power/source selection (blue)
  • Control Button
  • Dimensions: 155 x 64 x 17 mm (6 x 2.5 x 0.7 in.)
  • Weight: 180 g (6.3 oz.)
  • Housing: metal
  • Power consumption: 2W

    Operating Environment
  • Operation Temperature: 32 ~ 104°F (-0 ~ 40°C)
  • Storage Temperature: -4 ~ 140°F (-20 ~ 60°C)
  • Humidity (noncondensing): 0 ~ 90%