SuperSpeed+ USB 3.1 to DisplayPort Converter

Easily connect a USB type-C source with a DisplayPort (DP) display
The Manhattan USB 3.1 to DP Converter establishes a fast, simple and convenient link between newer USB type-C equipped media sources (computers, tablets, etc.) and existing DisplayPort displays (monitors, projectors and more). The Manhattan USB 3.1 to DP Converter is easy and quick to install--no complicated configuration or setup required. Its all-in-one design achieves a compact, integrated solution that eliminates unnecessary cables, tangles and clutter to keep installations and work spaces neat and orderly. Extend the service life of your equipment, and fully realize the investment and value of your DP displays, projectors and peripherals with USB to DP converters.

Manufacturer Part Number
152020
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards and Certifications

  • USB 3.1
  • DisplayPort
  • HDCP 1.4
  • CE
  • FCC
  • RoHS2
  • WEEE

Connections
  • USB type-C, 24-pin, male
  • DisplayPort, 20-pin, female
  • Shielded

Video Resolutions
  • 640 x 480, 800 x 600, 1024 x 768, 1920 x 1200, 3840 x 2160p@60Hz, 4K

Physical
  • 32-AWG cable gauge
  • Mylar and aluminum shielding
  • Thermal plastic casing
  • Length: 21 cm (8 in.)
  • Weight: 31 g (1.1 oz.)
  • Shielded
  • Housing: ABS plastic

Operating Environment
  • Operation Temperature: 32 ~ 122°F (0 ~ 50°C)
  • Storage Temperature: -40 ~ 185°F (-40 ~ 85°C)
  • Humidity (noncondensing): 0 ~ 96%

System Requirements
  • Windows XP/Vista/7/8.1/10 or Linux or Mac 9.x/10.x or above

Package Contents
  • SuperSpeed+ USB 3.1 to DisplayPort Converter