The SMT-4032A is a 40” monitor with Full HD a native 1920 x 1080 panel resolution optimized for 24x7 CCTV applications. Benefiting from the latest onboard LED panel technology that offers excellent picture quality along with a fast 8ms response time. Performance is enhanced with a high contrast ratio of 5000:1, 178° viewing angle, and Magicinfo player S2 : Auto play function.
Note:
DISPLAY
Type
LED
Screen Size
40"
Max. Resolution
1,920 x 1,080
Brightness
350cd/m
2
Contrast Ratio
5,000 : 1
Aspect Ratio
16 : 9
Viewing Angle (H/V)
178° / 178°
Display Color
16.7million
Response Time
8ms
Video System
NTSC / PAL
Panel Life
50,000hours
INTERFACE
Video
Connector
VGA, DVI, HDMI, Component (CVBS common)
RGB / DVI
Connector
Analogue D-sub (15 pin), DVI-D
Input Signal
0.7Vpp ±5%
Available Format
640 x 480@60Hz/66Hz/72Hz/75Hz (VGA), 720 x 400@70Hz,
800 x 600@56Hz/60Hz/72Hz/75Hz (SVGA), 832 x 624@75Hz,
1,024 x 768@60Hz/70Hz/75Hz (XGA), 1,152 x 864@75Hz,
1,280 x 720@60Hz, 1,280 x 800@60Hz,
1,280 x 1,024@60Hz/75Hz (SXGA), 1,366 x 768@60Hz,
1,440 x 900@60Hz, 1,600 x 900@60Hz,
1,680 x 1,050@60Hz, 1,920 x 1,080@60Hz
HDMI
Connector
HDMI
Available Format
640 x 480p@60Hz, 720 x 480i@60Hz, 720 x 480p@60Hz,
720 x 576i@50Hz, 720 x 576p@50Hz, 1,280 x 720p@50Hz/60Hz,
1,920 x 1,080i@50Hz/60Hz, 1,920 x 1,080p@50Hz/60Hz
Audio
Connector
Stereo mini jack
Speaker
10W x 2
Multiple Display Control
RS-232C / RJ-45
Application Support
Remote controller
ON SCREEN DISPLAY
Language
Chinese (Simplified), English, French, German, Italian, Korean, Polish, Portuguese, Russian, Spanish, Swedish
GENERAL
Electrical
Input Voltage
100 ~ 240V AC (±10%) (50/60Hz)
Power Consumption
Max. 121W
Functions
VESATM DPM compatible
Environmental
Operating Temperature
0 ~ +40°C (+32°F ~ +104°F)
Operating Humidity
10% ~ 80% (Non-condensing)
Mechanical
Dimensions with Stand (WxHxD)
925.4 x 612.6 x 311.0mm
(36.43" x 24.12" x 12.24")
Dimensions without Stand (WxHxD)
906.6 x 524.7 x 49.9mm
(35.69" x 20.66" x 1.96")
Bezel Size
Top 9.5mm (0.37") / Bottom 15.0mm (0.59")
Weight
7.5Kg (16.54 lb)
Cabinet Color
Black
Wall Mounts
Optional
VESA Mounts Interface
200 x 200mm
Accessory
BNC Input Cable (Gender)
Stereo to RCA & BNC cable
Foot Stand
SBM-3240ST (Optional)
FEATURE
Internal Player (Embedded H/W)
Processor
Cortex-A9 1GHz Quad Core CPU
Main Memory
1.5GB 48bit DDR3-933 (1866MHz)
Storage (FDM)
8GB (2.65GB occupied by O/S, 5.35GB available)
IO Ports
USB 2.0
Operating System
Linux
Network Connection
Wi-Fi module embedded (Wi-Fi direct, Screen mirroring