USB 2.0A male to USB-C male Cable 3ft Grey Aluminum

With USB-C Cables from V7 you can connect your USB-C enabled PC or Mac to all your USB devices. USB-C features a reversible design and can transfer data at incredible speeds, charge other devices, and even power mobile devices - all from just one cable.

Manufacturer Part Number
V7U2C-1M-ALUGR-1NC
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

EAN: 0662919088908
Model: V7U2C-1M-ALUGR-1NC
Compliance: RoHS
Package Type: 4 Color Box
Color: Gray
Connector 1: USB2.0 male
Connector 2: USB-C male
Connectors: USB, USB C
Product Weight: 70 g
Package Dim (L/W/H): 140x90x25mm