I2475PRQU 61cm (24”) LCD Monitor

This model targets business and home office users alike. Hidden behind its classically designed case is the latest IPS technology.It boasts a high typical contrast, an ultra-fast response time and wide viewing angles for excellent imaging performance. The environmentally friendly display comes in an elegant, textured black finish.

Manufacturer Part Number
I2475PRQU
EAN/UPC
4038986145947
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GENERAL FEATURES
Line Pro-line
Panel Type IPS
Panel Size 24" / 61 cm
Aspect Ratio 16:10
Brightness 250 cd/m²
Contrast Ratio Dynamic 20M:1
Contrast Ratio Static 1000:1
Pixel Pitch(H) (V) 0.269
Display Area (H x V) 518.4x324
Viewing Angle (CR >= 10) 178/178
Response time 4ms GTG
Color Black

SCANNING FREQUENCY

Scanning Frequency 30-83khz/50-76hz
Pixel Frequency 165Mhz

RESOLUTION

Maximum Resolution 1920x1200@60Hz
Recommended Resolution 1920x1200@60Hz
Colors 16.7 Million
HDCP compatible Yes

CONNECTORS

D-Sub Yes
DVI Yes
HDMI 1x
USB 4x USB 2.0 / USB 3.0
MHL -
DisplayPort 1x

POWER

Power Source 100 - 240V 50/60Hz
Power Consumption On: 25W, Standby: <0.5W,
Off: <0.5W
Zero Power Switch Yes

OTHER FEATURES

Plug and play Yes
Kensington Lock Yes
i-Menu Yes
e-Saver Yes
Vesa Wallmount 100x100
FlickerFree Yes
Speakers 2W
Regulations
Energystar 7
TCO 7
EPEAT Gold
TUV-GS
TUV-Bauart
CE
FCC
EAC
PVC/BRF Free
ISO Certified Production
RoHS compliant
EUP complient
Reach compliant
dicom_part_14

ACCESSORIES

VGA Cable
HDMI Cable
Displayport Cable
Audio Cable
Power Schuko C13 Cable

ERGONOMIC DATA

Pivot Yes
Swivel 0/90
Tilt -5/+20
Height Adjustment 130mm

DIMENSIONS

Product with stand (W×H×D) 559x534x139 mm
Packaging (W×H×D) 648x434x189 mm
Weight 6.2 kg wo/packaging
7.7 kg w/packaging
Warranty 3 Years
EAN 4038986145947