This Quick Release Accessory offers the SmartMount® Supreme Full Service Video Wall Mount even more versatility than it already has. The quick release mechanism provides access to a display in recessed video wall applications. Simply pull on the discretely placed tab located on the display bezel and the display gently extends for service. Once the display/mount has been extended, you will have access to release the surrounding displays, allowing for quick and easy display maintenance.
Note:
Minimum to Maximum Screen Size: 0" to 0"
Weight Capacity: 0lb (0kg)
Color: Black
Finish: Powder Coat
Security Features: Non-Security Hardware
Product Dimensions: 2.53 X 23.82 X 1.05" (64 X 605 X 27mm)
Shipping Weight: 2.25lb (1kg)
Ship Dimensions: 4.25 x 4.25 x 28.5" (108.0 x 108.0 x 723.9mm)
UPC Code: 735029311065