Enjoy professional performance with the ThinkVision T2224p LCD Monitor. This monitor offers FHD resolution and a professional In-plane Switching panel to maximise your viewing angle and visual experience. The T2224p also provides multiple interface options and integrated USB3.0 hub, making it easy to connect. In addition, it adopts the latest green standards, meeting Energy Star 6.0, TUV Green Mark, EPEAT Gold and UL Environment Gold. On top of this, it boasts lower energy consumption and a lesser environmental impact.DISPLAY:
21.5" FHD 1920 x 1080 resolution
In-plane Switching Panel
178/178 viewing angle
LED Backlight panel
250 nits brightness
1000:1 contrast ratio, 3M:1 dynamic
contrast ratio
7 ms response time
72% colour gamut and 16.7M colours
Anti-glare screen
CONNECTIVITY:
1 x VGA
1 x HDMI1.4
1 x DP1.2
4 x USB3.0 downstream
1 x micro USB3.0 upstream
MECHANICAL:
Full-function LTPS Stand
Support ThinkCentre Tiny Clamp Bracket
Cable management
MULTIMEDIA:
Optional soundbar support
1 x Audio out
Note:
Part number: 60F4MAR6AU
Other Information: Microsoft Windows 7, Windows 8.0, Windows 8.1
Anti Glare Screen: Yes
Brightness: 250 cd/m2
Max Colors Built in Screen: 16.7 million
Connector: DP,VGA,HDMI
Contrast Ratio: 1000:1
Display Type: FHD IPS LED
Dot Pitch: 0.248mm
Ergonomics: TUV Green Mark,UL Environment Gold,TCO 6.0,Energy Star 6.0 ,EPEAT Gold
Maximum Resolution: 1920x1080
Monitor Technology: IPS
Native Resolution: 1920x1080
Power Supply Type: Internal
Refresh Time: 7
Refresh Time Units: Milliseconds
Screen Illumination: WLED Backlit
Viewable Image Size Inches: 21.5
Viewable Image Height Metric: 267.76
Viewable Image Height Metric Units: mm
Viewable Image Width Metric: 476.06
Viewable Image Width Metric Units: mm
Stand: Lift Tilt Swivel Pivot
Swivel: -45°/45°
Tilt: -5° / 30°
Vertical Viewing Angle: 178degrees
Video Input: VGA + HDMI + DP
Agency Approvals & Certifications: Energy Star 6.0,TUV Green Mark,EPEAT Gold,UL Environment Gold
Heat Emissions Units: BTU
Depth: 242.7mm
Heat Emissions: BTU
Height: 344.3mm
Max Operating Humidity + Units: 80%
Min Operating Humidity + Units: 10%
Max Operating Temperature + Units: 40C
Min Operating Temperature + Units: 0C
Weight US: 10.65
Weight US Units: lbs
Weight Metric: 4.84
Weight Metric Units: Kg
Width: 512.9mm
Warranty Period: Three Year
Warranty Type: Customer Carry-in or Mail-in Rapid Replacement Service