Enterprise Performance 10K HDD TB 512E

Perfect balance of high capacity & high performance

  • Complete more transactions faster with TurboBoost enhanced cache
  • Low power that data centres need to reduce IT operating costs
  • Future-proof with 12Gb/s SAS and Advanced Format options
  • Protect data with Self-Encrypting Drive (SED) models

2.5-Inch HDDs Improve Data Centre Storage Efficiency

Make the transition from standard 3.5-inch form factor drives with limited capacities and slower performance to the larger, faster and best-in-class Enterprise Performance 10K HDD. With up to 2× the capacity and a 70% smaller footprint, data centres can store and access data faster than ever, enabling them to keep pace with data growth while optimising scarce IT real estate. 

  • Deliver up to 150% faster IOPS with the TurboBoost enhanced cache option than the previous generation
  • Store over 100% more data in half the rack space than even the highest-capacity 3.5-inch, 15K HDDs
  • Lower power consumption reduces energy and cooling costs

Raid Rebuild Technology Improves Storage Efficiency

Enterprise Performance 10K HDD advanced media management technology improves drive reliability and data integrity. This eighth generation hard drive lets you rest easier knowing your storage devices will perform as expected. This enterprise hard drive features the Seagate® RAID Rebuild™ technology, making RAID recovery faster and safer.

Protect Data with Seagate Secure Technology.

Seagate Enterprise Performance 10K drives are offered in a self-encrypting drive option and can be used as normal drives or as part of a more secure solution at no extra cost. 

  • Seagate Secure drive options along with the built-in SAS Protection Information feature enable companies to protect valuable data, comply with regulatory mandates, and reduce risk to brands and reputations. 
  • Seagate Instant Secure Erase feature included on all SED and SED FIPS drives reduces the time required to overwrite a drive from hours to less than a minute, making drive retirement safe, fast and easy

Manufacturer Part Number
ST1800MM0128-40PK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: Enterprise Performance 10K HDD 1.8 TB 512E ST1800MM0128
Generation: 10K.8
Capacity: 1.8TB
Max. Sustained Transfer Rate OD (MB/s, MiB/s): 241Mb/s
Encryption