Singlewire RGB Strobe with SIP Support

When installed, the wall-mounted Singlewire RGB Strobe operates as a visual alerting device.In Singlewire mode, when an audio page is sent to the strobe, a specific color, brightness and blink rate can be selected based on the priority of the page. The Singlewire RGB Strobe supports 10 Singlewire priority levels.

In the SIP mode, the device can be set up as part of a ring group (call group) with the Strobe's specific scene engaged as notification of incoming calls. Through a web page setup, you can have the Strobe respond to message waiting signals by blinking. When the message has been heard, the strobe stops blinking.

The Singlewire RGB Strobe may also be activated by being part of a Multicast group. When audio is detected on a specific Multicast address and port, the strobe will activate.

Users may also use CyberData's HTTP command set to directly access the strobe's functions.

Manufacturer Part Number
011377
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Ethernet I/F: 10/100 Mbps
  • Protocol: SIP RFC 3261 Compatible and InformaCast v4.0 and later
  • Power Input: PoE 802.3af compliant or +8 to +12VDC @ 1000mA Regulated Power Supply
  • Flash rate: 5 user-defined scenes
  • LED MTBF: 100,000 Hours
  • On-Board Relay: 1A at 30 VDC
  • Operating Temperature: -10 degrees C to 50 degrees C (14 degrees F to 122 degrees F)
  • Dimensions: Length: 4.5 inche s [115 mm], Width: 2.1 inches [55 mm], Height: 4.5 inches [115 mm]
  • Warranty: 2 years Limited
  • Weight / Boxed Weight: 1.0 lbs. (0.45 kg) / 2.0 lbs. (0.90 kg)
  • Part Number: 011377 (replaces 011244)