The Back-UPS battery backup offers guaranteed power and surge protection for wireless networks, computers, gaming consoles and other electronics in your home or business. Models supply battery backup during outages and unsafe voltage fluctuations, as well as provide protection from damaging surges and spikes. They’re available in 'tower' or 'floor' styles, and together with a variety of standard features, they are the perfect choice to protect your data and keep you connected.
Note:
Output:
Output power capacity
450Watts / 850VAMax Configurable Power (Watts)
450Watts / 850VANominal Output Voltage
120VOutput Frequency (sync to mains)
50/60 Hz +/-1 HzTopology
StandbyWaveform type
Stepped approximation to a sinewaveOutput Connections
(3) NEMA 5-15R (selector_surgetitle)
(6) NEMA 5-15R (Battery Backup)
Transfer Time
6ms typical : 10ms maximumNominal Input Voltage
120VInput frequency
50/60 Hz +/- 3 Hz (auto sensing)Input Connections
NEMA 5-15PCord Length
5ft ( 1.52meters )Input voltage range for main operations
92 - 139VNumber of Power Cords
1Battery type
Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproofTypical recharge time
8hour(s)Expected Battery Life (years)
2 - 5Battery Volt-Amp-Hour Capacity
84Runtime
View Runtime Graph
View Runtime Chart
Efficiency
View Efficiency Graph
Interface Port(s)
USBControl panel
LED status display with On Line : On Battery : Replace Battery and Building Wiring FaultAudible Alarm
Alarm when on battery : distinctive low battery alarm : overload continuous tone alarmSurge energy rating
354JoulesMaximum Height
5.47inches ( 139mm , 13.9cm )Maximum Width
12.87inches ( 327mm , 32.7cm )Maximum Depth
4.13inches ( 105mm , 10.5cm )Net Weight
9.04lbs. ( 4.1kg )Shipping weight
9.7lbs. ( 4.4kg )Shipping Height
7.72inches ( 196mm , 19.6cm )Shipping Width
16.38inches ( 416mm , 41.6cm )Shipping Depth
6.61inches ( 168mm , 16.8cm )Master Carton Units
2.0Master Carton Weight
21.61lbs. ( 9.8 )# of Layers per Pallet
5.0# of Units per Layer per Pallet
16.0Pallet Weight
912.71lbs.Units per Pallet
80.0SCC Codes
1073130432526 7Operating Environment
32 - 104 °F ( 0 - 40 °C )Operating Relative Humidity
0 - 95% non-condensing %Operating Elevation
0-10000ft ( 0-3000meters )Storage Temperature
-15 - 45 °CStorage Relative Humidity
10 - 90 %Storage Elevation
0-50000ft ( 0-15000meters )Audible noise at 1 meter from surface of unit
45.0dBAApprovals
ENERGY STAR (USA)Standard warranty
3 years repair or replace