From the leader in innovative outdoor television, SunBriteTV introduces the all-new, all-weather Veranda Series - an affordable bright-screen 4K UHD outdoor television solution for fully shaded outdoor living spaces.
The Veranda Series of weatherproof televisions are safer and provide superior performance and durability than indoor televisions used in outdoor installations. Available in three screen sizes (43”, 55” and 65”), Veranda comes standard with a premium direct-lit 4K UHD screen, is brighter than typical indoor televisions.This model is available in black only.
The Veranda line of SunBriteTV outdoor televisions are specially engineered for shaded outdoor areas, such as a covered, screened patio, garage, covered deck or porch. If the TV will face the sun directly, see our Pro Series models.
Up to 30% brighter than an indoor television - and safe for outdoor use - the Veranda Series is a safe 4K UHD alternative to taking your indoor TV outside. One splash from a sprinkler and an indoor TV could be zapped useless! The Veranda is designed to withstand outside elements, temperatures (operational from -24° F to 104° F), humidity, rain & insects, while providing a top quality viewing experience for your family and guests.
The Veranda Series SB-5574UHD-BL is equipped with built-in, all-weather, down-firing 20 WATT speakers. Or, pair with your own outdoor audio system for special occasions and game-day parties.
The Veranda Series features a rust-proof powder-coated aluminum exterior, large media bay (room for media players: RoKu, Apple TV, etc) and an installer-friendly cable-entry system.
Note:
Screen : 43-inch Diagonal Color Active Matrix TFT LED
Resolution: 3840 x 2160 UHD
Aspect Ratio: 16:9
Contrast Ratio: 4000:1
Frame Rate: 60Hz
Viewing Angle: 178 °x 178 °
Response Time: 6.5 milliseconds
TV formats: 2160p, 1080p, 1080i, 720p, 720i, 480p, 480i
Input Connectors:
RF: Antenna/CATV (ATSC/QAM/NTSC) x1
HDMI: HDMI™ Input x4 (HDMI 1.4, HDMI 2.0, HDCP 2.2) 3840 x 2160 @ 60hz
Control Set: Concealed Rear IR Window
AUDIO OUT: Digital TosLink Optical Audio(fixed) RCA L+R (variable)
Speakers: 20 WATT internal speakers
INPUT POWER: 100-240 VAC, 50-60 Hz 2.8 A Max (75 Watts/.7a@120v)
Operating Temperature: -24° to 104° F. (-31° to 40°C.)
Non-op. Temp: -24° to 140° F. (-31° to 60°C.)
VESA Mounting Pattern: 200mm x 200mm
TV Dimensions: 39” W x 23.2” H x 3.75” D (992mm W x 590mm H x 95mm D)
Shipping Dimensions: 46” W x 31.25” H x 8.5” D
Accessories Included: Weather-Proof Remote Control
Exterior: Powder-coated aluminum
Exterior Colors: Black only
TV Weight: 30.0 lbs. (13.6 kgs)
Shipping Weight: 41 lbs
Residential Warranty: One year parts & labor