The best-selling SunBriteTV Signature Series line of outdoor televisions has been completely upgraded, while maintaining the same time-tested weatherproofing, safety and performance that SunBriteTV customers have trusted for over a decade.
Designed for permanent outdoor installation in partial sun applications, the all-new Signature Series introduces highly-upgraded features that have been largely absent from other outdoor televisions, like a brilliant, direct-lit 4K UHD screen (HDCP 2.2 compliant).
An innovative new SunBriteTV feature, OptiView™ provides pre-configured settings optimized for brighter daytime or darker nighttime outdoor viewing environments. A built-in HDBaseT receiver also comes standard.
Note:
Screen : 55-inch Diagonal Color Active Matrix TFT LED - Partial Sun
Resolution: 3840 x 2160 UHD
Aspect Ratio: 16:9
Contrast Ratio: 4000:1
Frame Rate: 60Hz
Viewing Angle: 178 °x 178 °
Response Time: 6.5 milliseconds
TV formats: 2160p, 1080p, 1080i, 720p, 720i, 480p, 480i
Input Connectors:
RF: Antenna/CATV (ATSC/QAM/NTSC) x1
HDBaseT Input: Up to 4k 3840 x 2160 @ 30hz
HDMI: HDMI™ Input x2 (HDMI 1.4, HDMI 2.0, HDCP 2.2) 3840 x 2160 @ 60hz
Control Set: Concealed Rear IR Window
Audio Out: Digital TosLink Optical Audio(fixed) RCA L+R (variable)
Speakers: Optional 20 WATT speaker bar (not Included). This model does not include built-in speakers.
Input Power: 100-240 VAC, 50-60 Hz 2.8 A Max (245 Watts/2.1a@120v)
Operating Temperature: -24° to 122° F. (-31° to 50°C.)
Non-op. Temp: -24° to 140° F. (-31° to 60°C.)
VESA Mounting Pattern: 400mm x 400mm
TV Dimensions: 50.5” W x 29.75” H x 3.77” D (1285mm W x 755mm H x 96mm D)
Shipping Dimensions: 58” W x 41” H x 9” D
Accessories Included: Weatherproof Remote Control
Exterior: Powder-coated aluminum
Exterior Colors: Black
TV Weight: 68.5 lbs (31 kgs)
Shipping Weight: 82 lbs
Residential Warranty: Two year parts & labor
Commercial Warranty : Two year parts & labor