Stream 11 Pro G2 Notebook PC

Upgrade classroom learning with the thin, light, and powerful HP Stream 11 Pro. Take learning to the next level with Windows 10 while maximizing collaboration with Microsoft OneDrive cloud storage, improved WLAN connectivity, and the Office suite of applications.

Ready to work

From the start of class to after-school homework, stay productive with the Stream 11 Pro’s long battery life.

Budget friendly, classroom ready

A secure and budget friendly notebook built for learning with WLAN connectivity in the classroom, hardware and firmware TPM, fast boot-up time, and Intel® Celeron® processing power.

Sleek style, quiet operation

The Ultra-slim quiet fan-less design helps keep classrooms focused without the ambient noise from multiple machines.

Manufacturer Part Number
T8B70PA#ABG
EAN/UPC
0889894717238,889894717238
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

AT A GLANCE

  • Pre-installed with Windows 10 editions
  • Powered by Intel® Celeron® N3050
  • Battery life up to 10 hours and 30 minutes
  • 11.6" diagonal HD WLED Anti-glare display (1366x768)
  • Storage options with eMMC Configurations up to 64 GB to run programs locally
  • Memory options up to 4GB for enhanced memory management
  • Intel® Dual Band Wireless - AC 7265 802.11 ac (2x2) WiFi + Bluetooth® Combo Wireless solution
  • Weight starting at 2.43 lbs (1.10 kg) 1.8 cm thin
  • HDMI port for connecting to high-resolution displays
  • HP TrueVision HD camera with integrated microphone
  • DTS Studio Sound™ optimized for high fidelity audio
  • Enhanced security TPM 2.0 discrete chip