Dual-Band 4x4 802.11ac Wave 2 Outdoor Smart Wi-Fi AP

High Capacity, High Performing Outdoor 802.11ac Access Point

The ZoneFlex T710 is a dual-band 802.11ac outdoor (IP 67 rated) access point (AP) designed explicitly for high density public venues such as airports, conventions centers, plazas & malls, and other dense urban environments.

Offered with internal omni directional antennas, the T710 is designed for easy installation within an ultra-lightweight and low profile enclosure. The T710 is ideal for venue owners and enterprises looking to deploy Wi-Fi in high-capacity environments.

Integrated BeamFlex+ Smart Antenna Technology

  • Omni directional for very high-density deployments in arenas, stadiums, airports, etc. or can be fitted with external antennas
  • BeamFlex+ support for up to 4 dB of signal gain and 10 dB of interference mitigation in addition to the antenna gain
  • Internal antenna for a minimal form factor, which is essential in many deployments
  • Polarization Diversity with Maximal Ratio Combining (PD-MRC) ensures reliable connectivity for mobile devices

Hardened enclosure for harsh outdoor environments

  • IP-67 water and dustproof plastic enclosure with flexible wall or pole mounting options.

Manufacturer Part Number
9U1-T710-WW51
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Description: High-end 802.11ac Wave 2 AP with MU-MIMO and BeamFlex+
  • Maximum PHY rate: 1,733 Mbps (5GHz) 800 Mbps (2.4GHz)
  • Wi-Fi technology: 802.11ac Wave 2 (5GHz) 802.11n (2.4GHz)
  • Concurrent users: 512
  • Radio chains:streams: 4x4:4
  • BeamFlex gains: 6dB
  • Max. interference mitigation: 15dB
  • PD-MRC: Yes
  • Rx sensitivity: -104dBm
  • ChannelFly: Yes
  • Smart meshing: Yes
  • USB: No
  • Ethernet ports: 2