HDMI Audio/Video Cable with Ethernet

Create Ultra HD connections between your HDMI®-enabled devices with minimal clutter; supports Ethernet Data Channel. The HDMIMM20HS 20-foot High Speed HDMI® Cable with Ethernet supports the advanced capabilities of the High-Definition Multimedia Interface, including Ethernet data inter-connectivity with compatible HDMI-enabled products, and is fully backward compatible with older HDMI-capable devices.

The cable features gold-plated HDMI (male) connectors which help to ensure a high quality digital connection capable of transmitting high-definition video and multi-channel audio between devices such as Blu-Ray Disc™ players, HDTVs, DVD Players, DVRs, stereo receivers and more.

This high quality HDMI cable fully supports 1080p+ resolutions at up to 120Hz refresh rate, with life-like color. To accommodate the demands of future high definition devices, such as increased resolutions and higher frame rates, this Ultra HD cable supports resolutions up to 4k x 2k.

All StarTech.com High Speed HDMI Cables are expertly designed and constructed of top quality materials to deliver dependable high-definition performance, and are backed by Lifetime Warranty.

Manufacturer Part Number
HDMIMM20HS
EAN/UPC
0065030842662,065030842662
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: Lifetime

Hardware
Cable Jacket Type: PVC - Polyvinyl Chloride
Connector Plating: Gold
Number of Conductors: 19

Connector(s)
Connector A: 1 - HDMI (19 pin) Male
Connector B: 1 - HDMI (19 pin) Male

Physical Characteristics
Cable Length: 20 ft [6.1 m]
Cable OD: 0.3 in [7.5 mm]
Color: Black
Connector Style: Straight
Product Length: 240 in [6096 mm]
Product Weight: 16 oz [453 g]
Wire Gauge: 26 AWG

Packaging Information
Package Quantity: 1
Shipping (Package) Weight: 1 lb [0.5 kg]
What's in the Box Included in Package: 1 - 20ft High Speed HDMI® Cable with Ethernet - HDMI - M/M