Culture Plus SC 45 USB CTRL Headset

Sennheiser SC 45 USB CTRL is a single-sided, wired headset offering both USB and 3.5 mm connectivity.
The dual connectivity is provided via the headset’s 3.5 mm jack and a detachable USB cable, allowing connection to smartphones, tablets, etc. as well as PC.
A flexible headset solution for mobile office professionals optimized for Unified Com - munications.

Sound leadership
With Sennheiser Voice Clarity and a noise- cancelling microphone, the SC 45 USB CTRL optimizes speech intelligibility in noisy environments to deliver a more natural conversational experience during calls for both caller and listener. Sound enhancement profiles adjust automatically for optimal communication or multimedia use.

Quality design
With its contemporary styling, the SC 45 USB CTRL looks good from front-desk to video call. A lightweight headband with leatherette padding flexes and adjusts for a personalized fit and a bendable boom arm positions the microphone perfectly.

User focus
With its dual connectivity options via either 3.5 mm jack or USB plug along with its instant-fit features and choice of acoustic foam ear pad or soft leatherette cover, the SC 45 USB CTRL immediately provides users with a flexible UC headset solution with superior comfort. Features an ergo - nomic in-line call control unit for easy call management and Sennheiser ActiveGard® technology to safeguard users from acoustic shock. A carry pouch for transport or storage protects the headset when not in use.

Manufacturer Part Number
507084
EAN/UPC
0615104277373,615104277373,4044155212402
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product name

SC 45 USB CTRL

Art. No.

507084

EAN No.

40 44155 21240 2

UPC No.

6 15104 27737 3

Product description

Single-sided UC headset with 3.5 mm jack and detachable USB cable with in-line call control

General Data

Wearing style

On-ear, single-sided (monaural) headband

Headset cable length

1.12 m / 3.67 ft (from headset to 3.5 mm jack)

USB cable length

1.38 m / 4.53 ft (from call control unit to USB plug)

Cable length in total

2.5 m / 8.20 ft (from headset with 3.5 mm jack + detachable USB cable)

Connector

3.5 mm jack and USB

Supported operating systems

Microsoft Windows® and Apple Mac OS

Color

Black leatherette padding on headband and ear pad cover

Weight: headset, cable and connector

102 g / 3.6 oz

Microphone

Microphone type

Noise-cancelling

Frequency response - communication/telecommunication

150 – 6,800 Hz (Wideband)

Speaker

Speaker type

Neodymium Magnet Speaker

Frequency response - multimedia

60 – 16,000 Hz

Sound pressure

Limited by ActiveGard®

Call control unit

Features

Answer/End a call
Volume up/down
Microphone mute
Redial last outgoing call
Reject incoming call

Packaging

Package type

Poly bag with product label on each item

Dimension of product packaging (W x H x D)

170 x 240 x 60 mm / 6.69 x 9.45 x 2.36 in

Package weight (incl. product and packaging)

137 g / 4.83 oz

Units in distributor master carton

40 pcs

Master carton weight incl. products

7.36 kg / 16.23 lbs

Dimension of master carton (W x H x D)

385 x 315 x 470 mm / 15.16 x 12.40 x 18.50 in

Unit pack/end user

1 pc

Content of delivery

Box content

Headset with 3.5 mm jack, foam ear pad and leatherette cover
Detachable USB cable with in-line call control
Carry pouch
Quick guide
Safety guide

Warranty

2 years