Headset with 3.5 mm jack

Mobile Connectivity
EASY & MOBILE CONNECTION

Get easily connected and manage your calls on your mobile device, such as smartphone or tablet, via the Culture Plus Mobile SC 75 headset’s 3.5 mm jack

Easy on the eyes, gentle on the ear
CONTEMPORARY STYLE AND COMFORT

Eye-catching styling looks good from front-desk to video call. A lightweight headband with leatherette padding and a choice between large acoustic foam ear pads or soft, removable leatherette covers, give you immediate wearing comfort.

For a more natural conversation experience
SENNHEISER VOICE CLARITY

If you work in a busy office, you will appreciate the voice clarity of the Culture Plus Series headsets. With a noise-cancelling microphone and wideband sound, every word comes through crisp and clear for you and the other party. It’s as if you’re having a face-to-face conversation.

Manufacturer Part Number
507085
EAN/UPC
0615104277397,615104277397
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Wearing style: Headband 
Connector: 3.5 mm jack 
Frequency response (microphone): 150 Hz – 6,800 Hz (Wideband) 
Frequency response (headphones): 60 Hz - 16,000 Hz 
Microphone: Noise-cancelling 
Sound pressure level (SPL): Max. 118 dB limited by ActiveGard® 
Cable length: 1.12 m / 3.67 ft 
Weight: 92 g / 3.25 oz 
Speaker type: Neodymium Magnet Speaker