Kontour KRA223 Dual Monitor Array Accessory

Use the new Kontourâ„¢ KRA223 Dual Monitor Array accessory to upgrade an existing K1 or K2 single-arm monitor mount product to a dual monitor array.

Manufacturer Part Number
KRA223B
EAN/UPC
0841872160849,841872160849
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Notes: See individual KRA Accessory pages for detailed specs
Number of Monitors: 2
Screen Array Configuration: 2 x 1
Shipping Weight: 6.50 lbs
Weight Capacity: K1 mounts: 2 - 9 lbs. (0.9 - 4.1 kg) per monitor range; K2 mounts: Up to 15 lbs. (6.8 kg) per monitorK2 mounts