Torque10 inch SINGLE Voice Coil (4 Ohm) 1200-watt Subwoofer

Manufacturer Part Number
TQ10S
EAN/UPC
0636210105855,636210105855
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Subwoofer Size|10"

Peak Power Handling|1200 Watts

RMS Power Handling|600 Watts

Voice Coil Configuration|SINGLE

Impedance|4 ohm

Mounting Diameter|9.125"

Mounting Depth|4.815"

FS|32 Hz

Qes|0.63

Qms|4.32

Qts|0.55

Vas|2.2 CuFt

Xmax (One-Way)|10 mm

Sensitivity (1W/1m)|87 dB

Recommended Sealed|0.7 CuFt

Recommended Ported|1.44 CuFt

Port Diameter|4"

Port Length|12"

Port Frequency|42 Hz