Big Bang 6" x 9" 4-way 800W Full Range Speaker

Manufacturer Part Number
BB69
EAN/UPC
0636210105862,636210105862
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Speaker Type|Full Range

Configuration|4-way

Woofer Size|6" x 9"

Tweeter Size(s)|0.5"

Midrange Size|2"

Supplied Grill|Yes

Mounting Depth|3.375"

Peak Power Handling|800 Watts

System Impedance|4Ohm

System Sensitivity (1W/1m)|87 dB

System Frequency Response|50Hz to20kHz, ±1 dB