Pulse 6.5" 3-way 300W Full Range Speaker

Manufacturer Part Number
PL63
EAN/UPC
0636210106005,636210106005
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Speaker Type|Full Range
Configuration|3-way
Woofer Size|6.5"
Tweeter Size(s)|0.5" , 0.375"
Supplied Grill|Yes
Mounting Depth|2.55"
Peak Power Handling|300 Watts
System Impedance|4 Ohm
System Sensitivity (1W/1m)|86 dB
System Frequency Response|73Hz to20kHz, ±1 dB