Kaliber Gaming Imperial White Edition Gamer Pack

Kaliber Gaming Imperial White Keyboard/Mouse/Headset Gamer Pack

Take your gaming to the next level with Kaliber Gaming by IOGEAR's Imperial White Gamer Pack. This special edition upgrade pack includes Kaliber Gaming's HVER Aluminum Gaming Keyboard, FOKUS Pro Laser Gaming Mouse, and KONVERT Universal Gaming Headphones, all color-matched in a striking white on black design. This stunning upgrade pack is the fastest and most convenient route to high performance gaming.

HVER Aluminum Gaming Keyboard (GKB704L-WT)

Kaliber Gaming's HVER Aluminum Gaming Keyboard gets its name from the open frame design with elevated keys that appear to "hover" above the brushed aluminum chassis. Packed with gaming features and good looks, HVER is designed to provide everything gamers need at a price that won't break the bank. HVER's plunger key design provides a solid stroke with that positive feel when engaged- similar to that of a mechanical keyboard. The HVER features premium double injected keycaps so the labels will never wear off and delivers an exceptional gaming experience with 26 anti-ghosting keys, Windows key lockout and 3-color LED backlighting.

FOKUS Pro Laser Gaming Mouse (GME670)

Kaliber Gaming's FOKUS Pro Laser Gaming Mouse is an eSports tournament-ready gaming machine, built with the speed and precision for peak performance with any game. FOKUS features eight user programmable buttons configured around an ambidextrous design, giving both right and left-handed gamers the ability to completely customize its functions with the Kaliber Gaming software. The FOKUS's high-speed laser gaming sensor accurately tracks on a wide range of surfaces, and its rigid aluminum frame delivers rock-solid stability for whatever battles you face. FOKUS boasts up to 8200 DPI resolution, perfect for 4K Ultra HD gaming and has programmable multicolor LED backlighting.

KONVERT Universal Gaming Headphones (GHG600)

Kaliber Gaming's KONVERT Universal Gaming Headphones are uniquely designed to satisfy both the gamer and the music lover in all of us. The sleek, over-the-ear design features ergonomically shaped ear cups to fit more naturally, and a soft-cushioned memory foam headband that conforms to you for a comfortable fit. The KONVERT includes a PC adapter and a special PS4 controller adapter, plus a universal 3.5mm connector that makes it compatible with Xbox One*, Mac and mobile devices. What really makes KONVERT unique is its dual microphone system which is perfect for gaming or just jamming to some tunes. The removable boom mic allows your online gaming teammates to hear your every word, and when it's game over you can simply remove the boom mic, and take phone calls on the built-in mic without looking like a sportscaster.

Manufacturer Part Number
GKMHKIT1E
EAN/UPC
0881317514615,881317514615
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Function: GKMHKIT1E
  • Dimensions: GKMHKIT1E
  • Width: 22" (55.9cm)
  • Height: 9" (22.9cm)
  • Depth: 10" (25.4 cm)
  • Master Carton Qty.: 1
  • Master Carton Wt.: 6lb (2.7kg)