Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Physical Characteristics
Weight
HS3100 Bluetooth model: 4 oz./115 g (with battery)
Wearing Styles
- Over-the-head headband
- Behind-the-neck headband
Field Replaceable Parts
HS3100: Headband, battery, ear pad, windsock, headband pad, temple pad
Performance CharacteristicsSpeech-Directed Applications
Can work with all Zebra devices running speech
recognition and text-to-speech engines for
speech-directed applications
Audio
High performance sealed noise canceling microphone
with noise immunity grater than 10 dB for high noise
environments
Send Frequency Response
50 Hz to 8 kHz
Microphone Sensitivity
-53dB @ 1kHz, 1Pa
Receive Frequency Response
300 Hz to 6 kHz
Speaker Sensitivity
89 dB SPL with 1.0Vrms @1 kHz
Bluetooth
Applies to HS3100 only: Bluetooth Class II, v 3.0;
Bluetooth Hands-free Profile (HFP 1.6), A2DP and
HSP 1.2
NFC
Applies to HS3100 only: NFC tag used for Tap-to-Pair
User Environment
User Interfaces
HS3100: LED: Bi-color LED for headset status
Buttons: Three functional buttons
Operating Temp. -
30°C (-22°F) to +50°C (+122°F)
Storage Temp.
HS3100: -40°C (-40°F) to +60°C (+140°F) incl. battery
-40°C (-40°F) to +70°C (+158°F) excl. battery
Sealing Rating
IEC 60529: IP67
Humidity
5% to 95% non-condensing
Drop Rating
6 ft. /1.8 m drop to concrete (36 drops, over operating
temperature range)
Tumble Rating
1,000 tumbles @ 0.5 m (room temperature)
Vibration
Sine 5-2000Hz, 4g peak, 1 hour per axis; Random
20-2000Hz, 6g RMS or 0.04g2/Hz, 1 hour per axis
Electrostatic Discharge (ESD)
+/-20kV air discharge, +/-10kV contact discharge,
+/-10kVdc indirect discharge
Software CompatibilityTekSpeech Pro 4, Android EMDK
Recommended ServicesZebra OneCare
WarrantyHS3100: Subject to the terms of Zebra’s hardware warranty statement, the
HS3100 is warranted against defects in workmanship and materials
for a period of 1 (one) year from the date of shipment.