VB-S900F Network Camera

Take a more detailed look into the Canon VB-S900F

Full HD resolution

The exceptionally compact VB-S900F Mini Fixed Box network security camera features Full HD (1920 x 1080) resolution at 30fps. A CMOS sensor delivers impressive image quality without colour bleeding or blurred lines. Auto Smart Shade Control (SSC) optimises exposure to improve highlights and correct dark areas in back-lit scenes or low light conditions, offering a true Day/Night operation.

Outstanding Canon lens quality

The camera’s new ultra-compact wide-angle lens offers a 96° Angle of View. The wide angle and low distortion of the high quality F/1.6 Canon lens delivers more light to the camera’s sensor – achieving brighter and better-defined images.

Dual image processors

The dual image processors – DIGIC DV III and DIGIC NET II – enable seamless capturing, processing, encoding and transmitting of images. The internal programming has been re-engineered to deliver multiple H.264 and/or MJPEG streams in HD or lower resolutions. In addition to multi-streaming, the camera can also stream simultaneously. The H.264 encoder creates high-quality and high compression video, for smooth surveillance in a range of environments.

Easy to integrate

The camera integrates seamlessly thanks to its network camera SDK and HTTP protocol specification. Canon is a full member of ONVIF – the industry forum dedicated to the development of a global IP-based physical security interface standard. Compliance with the latest ONVIF V2.2 and Profile S makes it convenient to create a solution with ONVIF-complaint video management software.

Comprehensive on-board analytics

The VB-S900F offers an outstandingly rich set of intelligent features for such a compact device. These include Moving Object Detection, Abandoned Object Detection, Removed Object Detection, Camera Tampering Detection, Passing Detection and Volume Detection. Normally, changes in light conditions interrupt a camera’s analytics but the new Canon range automatically resets within 20 seconds of detecting a significant increase or decrease in brightness. This ensures minimal interruption to any running analytics.

Simple and flexible installation

Power over Ethernet (PoE) technology with IEEE802.3af compliance allows the use of a single LAN cable to both power the camera and transfer video and audio data when connected to a PoE midspan or switch. PoE works for installations up to 100 meters whereas AC power supply gives flexibility of installation up to 500 meters.

Manufacturer Part Number
8821B001
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Image Sensor

1/3 type CMOS (primary color filter)

Number of Effective Pixels

Approx. 2.1 million pixels

Scanning Method

Progressive

Lens

Fixed focal length lens (4x digital zoom)

Focal Length

2.7 mm

F-number

F1.6

Viewing Angle

For 16:9 aspect ratios
Horizontal: 96.0°
Vertical: 60.5°
For 4:3 aspect ratios
Horizontal: 77.0°
Vertical: 60.5°

Day/Night Switch

Auto/Day Mode/Night Mode

Min. Subject Illumination

Day Mode (color):
0.4 lux (F1.6, shutter speed 1/30 sec., smart shade control off, 50IRE)
0.03 lux (F1.6, shutter speed 1/2 sec., smart shade control off, 50IRE)
0.01 lux (F1.6, shutter speed 1/2 sec., smart shade control on[7], 50IRE)
Night Mode (monochrome):
0.2 lux (F1.6, shutter speed 1/30 sec., smart shade control off, 50IRE)
0.02 lux (F1.6, shutter speed 1/2 sec., smart shade control off, 50IRE)
0.007 lux (F1.6, shutter speed 1/2 sec., smart shade control on[7], 50IRE)

Focus

Shooting Distance (from front of lens)

0.5 m (1.6 ft.) – infinity

Shutter Speed

1, 1/2, 1/4, 1/8, 1/15, 1/30, 1/60, 1/100, 1/120, 1/250, 1/500, 1/1000, 1/2000, 1/4000, 1/8000, 1/10000, 1/16000 sec.

Exposure

Auto/Auto (Flickerless)/Auto (Flickerless2)/Auto (Shutter-priority AE)/Manual (Shutter Speed, Gain)

White Balance

Auto/Light Source (Daylight Fluorescent/White Fluorescent/Warm Fluorescent/Mercury Lamp/Sodium Lamp/Halogen Lamp)/Manual (One-shot WB/R Gain/B Gain)

Metering Mode

Center-Weighted/Average/Spot

Exposure Compensation

9 levels

Smart Shade Control

Auto/Manual/Disable
Auto: 3 levels
Manual: 7 levels

Haze Compensation

Auto/Manual/Disable
Auto: 3 levels
Manual: 7 levels

AGC Limit

5 levels

Image Stabilizer

SERVER

Video Compression Method

JPEG, H.264

Video Size

JPEG, H.264:
1920 x 1080, 960 x 540, 480 x 270
1280 x 720, 640 x 360, 320 x 180
1280 x 960, 640 x 480, 320 x 240

Video Quality

JPEG, H.264: 5 levels

Frame Rate

JPEG: 0.1 – 30 fps
H.264: 1/2/3/5/6/10/15/30 fps
– Values represent streaming performance from the camera.
– The frame rate may be reduced due to Viewer PC's specs, the number of clients accessing at the same time, network loads, video quality setting, type or movement of the subject or other reasons.

Max. Frame Rate

When streaming JPEG, H.264 (1920 x 1080): 30 fps
When used in the following combinations:
When streaming H.264(1) (1920 x 1080) and H.264(2) (all sizes) simultaneously: 15 fps
When streaming H.264(1) (all sizes) and H.264(2) (1920 x 1080) simultaneously: 15 fps
When streaming H.264(1) (1280 x 960) and H.264(2) (1280 x 960) simultaneously: 15 fps
When streaming H.264(1) (1280 x 720) and H.264(2) (1280 x 720) simultaneously: 15 fps

I-Frame Interval

0.5/1/1.5/2/3/4/5 sec.

Simultaneous Client Access

Max. 30 Clients + 1 Admin Client
– H.264: Max. 10 Clients

Camera Control

Administrator, Authorized user, Guest user (level of control varies depending on user)
Max. 50 user names and passwords registered for authorized users.

Access Control

User authority (user name and password), Host Access Restrictions (IPv4, IPv6)

Encrypted Communications

SSL/TLS, IPsec (Auto Key Exchange/Manual)

IEEE 802.1X

EAP-MD5, EAP-TLS, EAP-TTLS, EAP-PEAP

Protocol

IPv4: TCP/IP, UDP, HTTP, FTP, SNMPv1/v2c/v3 (MIB2), SMTP (Client), DHCP (Client), DNS (Client), mDNS, ARP, ICMP, POP3, NTP, SMTP authentication, RTSP, WV-HTTP (Canon proprietary), ONVIF
IPv6: TCP/IP, UDP, HTTP, FTP, SMTP (Client), DHCPv6 (Client), DNS (Client), mDNS, ICMPv6, POP3, NTP, SMTP authentication, RTSP, WV-HTTP (Canon proprietary), ONVIF

AutoIP

Available

Audio Compression Method

G.711 μ-law (64 kbps)

Audio Communication Method

Sound Transfer Protocol by Canon

Privacy Mask

Number of registration: Max. 8 places, Number of mask colors: 1 (select from 9 colors)

View Restriction

Preset

Max. 20 positions

Intelligent Function

Video:
Detection Types: moving object detection, abandoned object detection, removed object detection, camera tampering detection, and passing detection
Detection Settings: Max. 15
Volume:
Volume Detection

Event Trigger Type

External Device Input, Timer, Intelligent Function (Video), Intelligent Function (Volume)

Image Upload

FTP/HTTP/SMTP (e-mail)
Temporary storage memory in camera: Max. approx. 5 MB
Frame Rate:
Max. 10 fps (JPEG)
Max. 30 fps (H.264)

Event Notification

HTTP/SMTP (e-mail)

Image Cropping Function

Digital PTZ
Cropping sizes:
640 x 360/512 x 288/384 x 216/256 x 144/128 x 72
640 x 480/512 x 384/384 x 288/256 x 192/128 x 96

On-Screen Display

Available

Daylight Saving Time

Available

Custom Settings

Number of registers: 4
Items to Reg.: Exposure, Smart Shade Control, Haze Compensation, White Balance, Image Quality Adjustment, Day/Night

APPLICATION

Viewer

Camera-side:
Admin Viewer
VB Viewer

Admin Tools

Privacy Mask Setting Tool
Preset Setting Tool
Intelligent Function Setting Tool
Log Viewer
Recorded Video Utility
Digital Zoom Setting Tool

Included Software

Camera Management Tool
RM-Lite
Proxy Authentication Admin Tools/Admin Viewer

Language

German/English/Spanish/French/Italian/Russian/Turkish/Japanese

INTERFACE

Network Terminal

LAN x 1 (RJ45, 100Base-TX (auto/full-duplex/half-duplex))

Audio Input Terminal

(common for LINE IN & MIC IN)
ø3.5 mm (ø0.14 in.) mini-jack connector (monaural)
Switch LINE IN/MIC IN in the setting page.
LINE IN x 1 (connect to an amplifier microphone) or MIC IN x 1 (connect to a microphone w/o amplifier)

Audio Output Terminal (LINE OUT)

External Device I/O Terminal

Input x 1, Output x 1

Memory Card

microSD Memory Card, microSDHC Memory Card, microSDXC Memory Card Compatible.
Frame Rate:
Max. 1 fps (JPEG)
Max. 30 fps (H.264)

OTHER

Operating Environment

Temperature: -10°C – +50°C (+14°F – +122°F)
Humidity: 5% – 85% (without condensation)

Installation Angle

Power Supply

PoE: PoE power supply via LAN cable (IEEE802.3af compliant)

Power Consumption

Max. 4.3 W
– Class 2 power sourcing equipment (requests 7.0 W)

Dimensions

(H x W x D) 54 x 32 x 114 mm (2.13 x 1.26 x 4.49 in.)

Weight

Approx. 180 g (6.4 oz.)