VB-S30D Network Camera

Take a more detailed look into the Canon VB-S30D

Full HD resolution

The ultra-compact VB-S30D PTZ Minidome network security camera features Full HD (1920 x 1080) resolution at 30fps. A CMOS sensor delivers impressive image quality without colour bleeding or blurred lines. Auto Smart Shade Control (SSC) optimises exposure to improve highlights and correct dark areas in back-lit scenes or low light conditions, offering a true Day/Night operation.

High quality lens

The new ultra-compact wide-angle lens features a 3.5x optical zoom (with additional 4x digital). Pan, Tilt, Zoom (PTZ) capability makes it simple to move the camera to programmed pre-set positions. With a wide angle and low distortion, the high quality Canon lens delivers more light to the camera’s sensor – achieving brighter and better defined images.

Dual imaging processors

The dual image processors – DIGIC DV III and DIGIC NET II - enable seamless capturing, processing, encoding and transmitting of images. The internal programming has been re-engineered to deliver multiple H.264 and/or MJPEG streams in HD or lower resolutions. In addition to multi-streaming, the cameras can also do simultaneous streaming. The H.264 encoder creates high-quality and high compression video, for smooth surveillance in a range of environments.

Compatibility and convenience

The VB-S30D integrates seamlessly thanks to its network camera SDK and HTTP protocol specification. Canon is a full member of ONVIF – the industry forum dedicated to the development of a global IP-based physical security interface standard. Compliance with the latest ONVIF V2.2 and Profile S makes it convenient to create a solution with ONVIF-compliant video management software.

In-built analytics

The camera’s comprehensive set of intelligent features includes Moving Object Detection, Abandoned Object Detection, Removed Object Detection, Camera Tampering Detection, Passing Detection and Volume Detection. Normally, changes in light conditions interrupt a camera’s analytics – but the new Canon range automatically resets within 20 seconds of detecting a significant increase or decrease in brightness. This ensures minimal interruption to any running analytics.

Easy and flexible installation

Power over Ethernet (PoE) technology with IEEE802.3af compliance allows the use of a single LAN cable to both power the camera and transfer video and audio data when connected to a PoE midspan or switch. PoE works for installations up to 100 meters whereas AC power supply gives flexibility of installation up to 500 meters.

Manufacturer Part Number
8818B001
EAN/UPC
0138032322026,138032322026
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CAMERA

Image Sensor

1/4.85 type CMOS (primary color filter)

Number of Effective Pixels

Approx. 2.1 million pixels

Scanning Method

Progressive

Lens

3.5x optical (4x digital zoom) zoom lens with auto focus

Focal Length

2.25 (W) – 7.88 mm (T)
(W): maximum wide angle, (T): maximum telephoto

F-number

F1.4 (W) – F2.6 (T)

Viewing Angle

For 16:9 aspect ratios
Horizontal: 77.7° (W) – 20.7° (T)
Vertical: 40.4° (W) – 11.6° (T)
For 4:3 aspect ratios
Horizontal: 55.3° (W) – 15.5° (T)
Vertical: 40.4° (W) – 11.6° (T)

Day/Night Switch

Auto/Day Mode/Night Mode

Min. Subject Illumination

Day Mode (color):
0.95 lux (F1.4, shutter speed 1/30 sec., smart shade control off, 50IRE)
0.07 lux (F1.4, shutter speed 1/2 sec., smart shade control off, 50IRE)
0.025 lux (F1.4, shutter speed 1/2 sec., smart shade control on[7], 50IRE)
Night Mode (monochrome):
0.5 lux (F1.4, shutter speed 1/30 sec., smart shade control off, 50IRE)
0.04 lux (F1.4, shutter speed 1/2 sec., smart shade control off, 50IRE)
0.015 lux (F1.4, shutter speed 1/2 sec., smart shade control on[7], 50IRE)

Focus

Auto/One-shot AF/Manual/Fixed at infinity

Shooting Distance (from front of lens)

0.3 m (12 in.) – infinity

Shutter Speed

1, 1/2, 1/4, 1/8, 1/15, 1/30, 1/60, 1/100, 1/120, 1/250, 1/500, 1/1000, 1/2000, 1/4000, 1/8000, 1/10000, 1/16000 sec.

Exposure

Auto/Auto (Flickerless)/Auto (Flickerless2)/Auto (Shutter-priority AE)/Manual (Shutter Speed, Gain)

White Balance

Auto/Light Source (Daylight Fluorescent/White Fluorescent/Warm Fluorescent/Mercury Lamp/Sodium Lamp/Halogen Lamp)/Manual (One-shot WB/R Gain/B Gain)

Metering Mode

Center-Weighted/Average/Spot

Exposure Compensation

9 levels

Smart Shade Control

Auto/Manual/Disable
Auto: 3 levels
Manual: 7 levels

Haze Compensation

Auto/Manual/Disable
Auto: 3 levels
Manual: 7 levels

AGC Limit

5 levels

Image Stabilizer

Pan Angle Range

350° (±175°)

Tilt Angle Range

90° (ceiling-mounted position: -90° – 0°)
– When the horizontal direction of the camera is 0°

Rotation Angle Range

Moving Speed

Pan: Max. 120°/sec., Tilt: Max. 120°/sec.

SERVER

Video Compression Method

JPEG, H.264

Video Size

JPEG, H.264:
1920 x 1080, 960 x 540, 480 x 270
1280 x 720, 640 x 360, 320 x 180
1280 x 960, 640 x 480, 320 x 240

Video Quality

JPEG, H.264: 5 levels

Frame Rate

JPEG: 0.1 – 30 fps
H.264: 1/2/3/5/6/10/15/30 fps
– Values represent streaming performance from the camera.
– The frame rate may be reduced due to Viewer PC's specs, the number of clients accessing at the same time, network loads, video quality setting, type or movement of the subject or other reasons.

Max. Frame Rate

When streaming JPEG, H.264 (1920 x 1080): 30 fps
When used in the following combinations:
When streaming H.264(1) (1920 x 1080) and H.264(2) (all sizes) simultaneously: 15 fps
When streaming H.264(1) (all sizes) and H.264(2) (1920 x 1080) simultaneously: 15 fps
When streaming H.264(1) (1280 x 960) and H.264(2) (1280 x 960) simultaneously: 15 fps
When streaming H.264(1) (1280 x 720) and H.264(2) (1280 x 720) simultaneously: 15 fps

I-Frame Interval

0.5/1/1.5/2/3/4/5 sec.

Simultaneous Client Access

Max. 30 Clients + 1 Admin Client
– H.264: Max. 10 Clients

Camera Control

Administrator, Authorized user, Guest user (level of control varies depending on user)
Max. 50 user names and passwords registered for authorized users.

Access Control

User authority (user name and password), Host Access Restrictions (IPv4, IPv6)

Encrypted Communications

SSL/TLS, IPsec (Auto Key Exchange/Manual)

IEEE 802.1X

EAP-MD5, EAP-TLS, EAP-TTLS, EAP-PEAP

Protocol

IPv4: TCP/IP, UDP, HTTP, FTP, SNMPv1/v2c/v3 (MIB2), SMTP (Client), DHCP (Client), DNS (Client), mDNS, ARP, ICMP, POP3, NTP, SMTP authentication, RTSP, WV-HTTP (Canon proprietary), ONVIF
IPv6: TCP/IP, UDP, HTTP, FTP, SMTP (Client), DHCPv6 (Client), DNS (Client), mDNS, ICMPv6, POP3, NTP, SMTP authentication, RTSP, WV-HTTP (Canon proprietary), ONVIF

AutoIP

Available

Audio Compression Method

G.711 μ-law (64 kbps)

Audio Communication Method

Sound Transfer Protocol by Canon

Privacy Mask

Number of registration: Max. 8 places, Number of mask colors: 1 (select from 9 colors)

View Restriction

Available

Preset

Max. 64 positions

Intelligent Function

Video:
Detection Types: moving object detection, abandoned object detection, removed object detection, camera tampering detection, and passing detection
Detection Settings: Max. 15
Volume:
Volume Detection

Event Trigger Type

External Device Input, Timer, Intelligent Function (Video), Intelligent Function (Volume)

Image Upload

FTP/HTTP/SMTP (e-mail)
Temporary storage memory in camera: Max. approx. 5 MB
Frame Rate:
Max. 10 fps (JPEG)
Max. 30 fps (H.264)

Event Notification

HTTP/SMTP (e-mail)

Camera Angle Setting

Image Cropping Function

On-Screen Display

Available

Daylight Saving Time

Available

Custom Settings

Number of registers: 4
Items to Reg.: Pan/Tilt/Zoom, Exposure, Smart Shade Control, Haze Compensation, Focus, White Balance, Image Quality Adjustment, Day/Night

APPLICATION

Viewer

Camera-side:
Admin Viewer
VB Viewer

Admin Tools

Privacy Mask Setting Tool
Panorama Creation Tool
View Restriction Setting Tool
Preset Setting Tool
Intelligent Function Setting Tool
Log Viewer
Recorded Video Utility

Included Software

Camera Management Tool
RM-Lite
Proxy Authentication Admin Tools/Admin Viewer

Language

German/English/Spanish/French/Italian/Russian/Turkish/Japanese

INTERFACE

Network Terminal

LAN x 1 (RJ45, 100Base-TX (auto/full-duplex/half-duplex))

Audio Input Terminal

(common for LINE IN & MIC IN)
ø3.5 mm (ø0.14 in.) mini-jack connector (monaural)
Switch LINE IN/MIC IN in the setting page.
LINE IN x 1 (connect to an amplifier microphone) or MIC IN x 1 (connect to a microphone w/o amplifier)

Audio Output Terminal (LINE OUT)

External Device I/O Terminal

Input x 1, Output x 1

Memory Card

microSD Memory Card, microSDHC Memory Card, microSDXC Memory Card Compatible.
Frame Rate:
Max. 1 fps (JPEG)
Max. 30 fps (H.264)

OTHER

Operating Environment

Temperature: -10°C – +50°C (+14°F – +122°F)
Humidity: 5% – 85% (without condensation)

Installation Angle

±5° (camera) in relation to a horizontal plane
– Canon will not guarantee proper operation, if the cameras are installed to walls or places where the angle is over ±5°, because it will cause heavy load onto the mechanical parts‘ sliding part and may affect the durability.

Power Supply

PoE: PoE power supply via LAN cable (IEEE802.3af compliant)

Power Consumption

Max. 7.8 W
– Class 0 power sourcing equipment (requests 15.4 W)

Dimensions

(ø x H) ø120 x 54 mm (ø4.72 x 2.13 in.)
– excluding projections

Weight

Approx. 270 g (9.6 oz.)