64GB D300 Managed USB 3.0 Flash Drive

Protect sensitive data with the most advanced level of security. Available in Standard and Managed models

Kingston’s IronKeyTM D300 USB Flash drive features an advanced level of security that builds on the features that made IronKey well-respected, to safeguard sensitive information. It’s FIPS 140-2 Level 3 certified, with 256-bit AES hardware encryption in XTS mode. For added peace of mind, the drive uses digitally signed firmware, making it immune to BadUSB, and it enforces complex password protection with minimum characteristics to prevent unauthorized access. Encryption and decryption is done on the drive, with no trace left on the host system, and the drive locks down and reformats after 10 invalid attempts, to protect against brute force attacks.

Managed model

IronKey D300 is available in a Managed model that requires IronKey EMS by DataLocker and allows central management of drive access and usage across thousands of drives. Either cloud-based or on-premises, it enforces drive-specific policies, such as password strength and retry limits, and lets administrators remotely disable lost or stolen drives, recover lost passwords and more. 

All models

Rugged and secure, IronKey D300 has a zinc casing and tamper-evident epoxy seal for physical security, so you can rest assured the drive will hold up, even in the most demanding situations. It’s customizable, easy to use and waterproof up to 4 feet, conforming to IEC 60529 IXP8. SuperSpeed (USB 3.0) technology means you don’t have to compromise speed for security; IronKey D300 allows for fast data transfers, and by adding Kingston’s expertise in Flash memory and the latest in NAND Flash and controller technology, you can be confident in a solution that will be around for years to come.

  • Advanced level of security that builds on the features that made IronKey well-respected
  • Available in a Managed model that requires IronKey EMS by DataLocker
  • Rugged and secure casing that meets IronKey standards
  • Fast data transfers that use the latest in NAND Flash and controller technology
  • Customizable
  • Easy to use

Manufacturer Part Number
IKD300M/64GB
EAN/UPC
0740617261561,740617261561
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface: USB 3.0

Capacity44GB, 8GB, 16GB, 32GB, 64GB, 128GB

Speed5:

  • USB 3.0:
    • 4GB: 80MB/s read, 12MB/s write
    • 8GB & 16GB: 165MB/s read, 22MB/s write
    • 32GB: 250MB/s read, 40MB/s write
    • 64GB: 250MB/s read, 85MB/s write
    • 128GB: 250MB/s read, 85MB/s write
  • USB 2.0:
    • 4GB: 30MB/s read, 12MB/s write
    • 8GB–128GB: 30MB/s read, 20MB/s write
Dimensions: 77.9 mm x 22.2 mm x 12.05 mm

Waterproof Up to 4 ft.; conforms to IEC 60529 IPX8. Product must be clean and dry before use.

Operating Temperature: 0°C to 60°C

Storage Temperature: -20°C to 85°C

Compatibility: USB 3.0 compliant and 2.0 compatible

Minimum System Requirements:
  • USB 3.0 compliant and 2.0 compatible
  • Two (2) free drive letters required for use6
Standard drive compatible with: Windows® 10, Windows 8.1, Windows 8, Windows 7 (SP1), Windows Vista® (SP2), Mac OS X v.10.9.x – 10.11.x, Linux v.2.6x+7

Managed drive compatible with: Windows® 10, Windows 8.1, Windows 8, Windows 7 (SP1), Windows Vista® (SP2), Mac OS X v.10.9.x -10.11.x

1. Password requirements set by Administrator during set up using IronKey EMS for IronKey D300 Managed drives.
2. IronKey EMS by DataLocker, purchased separately. Learn more at DataLocker.com
3. Up to 4 ft.; conforms to IEC 60529 IPX8. Product must be clean and dry before use.
4. Some of the listed capacity on a Flash storage device is used for formatting and other functions and thus is not available for data storage. As such, the actual available capacity for data storage is less than what is listed on the products.
5. Speed may vary due to host hardware, software and usage.
6. First free drive letters after physical devices such as system partition, optical drives, etc.
7. Certain distributions of Linux will require super-user (root) privileges in order to execute the IronKey commands properly in the terminal application window.