C922 Pro Stream Webcam

Optimized for streaming and recording

Connect with superior clarity every time you go live on channels like Twitch and YouTube. Stream anything you want in your choice of 1080p or fluid HD 720p at 60fps. Broadcast your gameplay in full HD with integrated background replacement (Powered by Personify), reliable no-drop audio, autofocus, and a 78-degree field of view. Includes free 3-month premium XSplit license.

Full HD 1080p at 30fps / 720p at 60fps streaming

Stream and record vibrant, true-to-life HD 1080p video that captures the most exciting details. Get fast, smooth uploads with H.264 – advanced compression technology that demands less network bandwidth.

Customizable background replacement

Powered by Personify - Only works on Windows 7 and above.
Integrate live images while broadcasting and interacting with your audience. This built-in, advanced feature lets you build a visual theme for gameplay and stand out from the crowd.

Automatic low light correction

Stream clear video even in dim light. Video automatically adjusts to accommodate flickering room lights or multiple computer screens.

Capture stereo audio from every angle

Two omnidirectional mics ensure clear, no-drop streaming and recorded video.

Tripod

Fully adjustable tabletop tripod with swivel mount. Extends to 18.5cm.

Manufacturer Part Number
960-001090
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specs & details

Dimensions

Without clip:
    • Height x Width x Depth:
    • 29 mm x 95 mm x 24 mm
Including clip:
    • Height x Width x Depth:
    • 44 mm x 95 mm x 71 mm
Weight including clip and cable:
    • 162 g
Cable length:
  • 1.8 m

System Requirements

  • Compatibility:
  • Windows® 7, Windows 8, or Windows 10
    Mac OS X 10.9 or higher
    Chrome OS™
    Android™ v5.0 or above
    USB port

Technical Specifications

Works with:

  • XSplit
  • OBS

Package Contents

  • Webcam
    Tripod
    User documentation
    3 month premium xsplit license

Warranty Information

1-Year Limited Hardware Warranty

Part Number

  • PN 960-001090