High-end 802.11ac Wave 2 AP with MU-MIMO and BeamFlex+

Building upon the successful experience with 50,000 customers relying on our Wi-Fi solutions to power their networks with industry leading innovations such as BeamFlex+, Ruckus is raising the bar again with future-ready networks.

The new 710 delivers the highest performance Smart Wi-Fi access point, increased device density, and Wi-Fi monetization with Internet of Things (IoT) technologies enabling new business models for enterprises and service providers.

Highest Performance
  • Up to 2 times extended range and coverage with Ruckus BeamFlex technology: up to 6 dB of signal-to-interference and noise (SINR) improvement and up to 15dB of interference mitigation
  • Ultra-reliable mobile device connectivity with BeamFlex+ dual polarized adaptive antennas
  • Superior performance with 1733 Mbps (5 GHz) and 800 Mbps (2.4 GHz) of user throughput
  • Concurrent support for HD IPTV, VoIP and data with support for isochronous, multicast IP video streaming
  • Novel channel selection approach delivering up to 50 percent capacity gain over alternative background scanning approaches
Increased Device Density
  • Unprecedented 4x4:4 and MU-MIMO to address the need of high density wireless deployments.
  • Automatic interference mitigation, optimized for high-density environments
  • Capable of supporting up to 500 clients
Wi-Fi Monetization
  • Sensor Bluetooth Low Energy (BLE) USB port to enable proximity aware value add services such as wayfinding, custom coupons based on location, keyless entry, virtualized wallets, among others
  • SPoT location triangulation services to customize the end user experience and monetize the Wi-Fi network
  • SmartFlex Location and Analytics for big data end user monitoring and network monitoring
  • 802.3af power mode option allowing to leverage legacy PoE switches and to easily deploy

Manufacturer Part Number
9U1-R710-WW00
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Description: High-end 802.11ac Wave 2 AP with MU-MIMO and BeamFlex+

Maximum PHY rate: 1,733 Mbps (5GHz) 800 Mbps (2.4GHz)

Wi-Fi technology: 802.11ac Wave 2 (5GHz) 802.11n (2.4GHz)

Concurrent users: 512

Radio chains:streams: 4x4:4

BeamFlex gains: 6dB

Max. interference mitigation: 15dB

PD-MRC: Yes

Rx sensitivity: -104dBm

ChannelFly: Yes

Smart meshing: Pending

USB: Yes

Ethernet ports: 2