Smart Reader RDA2

Transcend's RDA2 Lightning card reader means you can say goodbye to those frustrating moments when you can’t display brilliant photos and videos taken with your digital camera on your iPhone or iPad, or share them on social networking sites straightaway. With slots for both SD and microSD cards, and equipped with an exclusive app, the RDA2 Lightning card reader reads not only memory cards, but your life!

A card reader for iOS devices

Transcend's RDA2 Lightning card reader is equipped with a Lightning connector specifically designed for iOS devices, including iPhone®, iPad®, and iPod®. With the RDA2 in hand, camera enthusiasts, sports videographers, and professional photographers can upload or share high-resolution photos and videos straightaway to social media platforms.

Two card slots for up to 256GB storage expansion

Transcend's RDA2 Lightning card reader is equipped with card slots for both SD and microSD cards, offering a brand-new alternative for expanding your iOS device's storage capacity.

Powerful Smart Reader app

With the powerful Smart Reader app, you can do more with your RDA2, including performing backups, card formatting, file encryption, file compression and decompression, direct saving of audio recordings to memory cards, access to cloud storage, and showing hidden files and folders!

Apple MFi-certified

Fully compatible with all iOS devices, the Transcend RDA2 is an MFi-certified card reader that meets Apple's stringent safety, performance, and manufacturing standards.

Manufacturer Part Number
TS-RDA2W
EAN/UPC
0760557836315,760557836315
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Dimensions: 40.8mm x 40.8mm x 10.4 mm (1.61" x1.61" x 0.41")
Weight: 17g (0.60 oz)
Interface: Lightning
Supported Devices:

  • iPhone (iPhone 7 Plus, iPhone 7, iPhone SE, iPhone 6s Plus, iPhone 6s, iPhone 6 Plus, iPhone 6, iPhone 5s, iPhone 5c, iPhone 5)
  • iPad (iPad (4th generation), iPad Pro, iPad Air 2, iPad Air, iPad mini 4, iPad mini 3, iPad mini 2, iPad mini)
  • iPod (iPod touch (5th generation), iPod touch (6th generation))
Supported Cards: SDHC (UHS-I), SDXC (UHS-I), microSDHC (UHS-I), microSDXC (UHS-I)
Operating Temperature: 0°C (32°F) ~ 70°C (158°F)
Storage Temperature: -20°C (-4°F) ~ 75°C (167°F)
Certificates: CE, FCC, BSMI, RCM, KC
Warranty: Two-year Limited Warranty

Please access here for more information about Transcend Warranty Policy.