ECOSYS M5521cdw Laser Multifunction Printer

The new ECOSYS M5521cdw A4 professional all-rounder meets any business requirements. The scan, copy, fax and mobile scan functions ensure an optimised and flexible workflow. Mobile printing support takes this to the next level and, compatible with both Android and Apple iOS devices, offers every office the most modern standards in technology. The direct printing functions (via Wi-Fi and USB host) keep your work running seamlessly. Additionally, the MyPanel app offers you an easy way to operate this multifunctional printer from your smartphone. A powerful device that fits perfectly into businesses where a wide variety of functions are required.

Manufacturer Part Number
1102R93AS0
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Title:: ECOSYS M5521cdw
Output Speed:: Up to 21ppm A4 colour / 21ppm A4 monochrome
Processor:: 800MHz
Resolution:: 1,200 x 1,200 dpi
Memory:: Standard: 512MB RAM Maximum: 1,536MB RAM
First Copy Time:: Approx. 12 seconds or less
Time To Print First Page:: Approx. 11 seconds or less
Warm Up Time:: Approx. 32 seconds or less
Paper Handling Input:: 250 sheet paper cassette + 50 sheet multipurpose tray
Maximum Paper Handling Input:: 550 sheets (with optional PF-5110 Paper Feeder)
Paper Handling Output:: 150 sheets face down
Output Size:: A4
Duplex:: Automatic (built-in)
Printing:: Standard: Network Printing
Scanning:: Scan-to-e-mail (SMTP), Scan-to-FTP (FTP over SSL), Scan-to-SMB, Scan to USB Host, TWAIN scan (USB, network), WSD (WIA) scan (USB, network)
Scan Speed:: 30 ipm (300 dpi, A4, b/w), 20 ipm (300 dpi, A4, colour)
Scan Features:: Integrated address book, Active directory support, encrypted data transfer, Blank sheet skip
Faxing:: Standard Super G3 fax
Emulation:: PCL 6 (PCL 5c/PCL-XL), PostScript 3 (KPDL 3), PDF Direct Print 1.7, XPS Direct Print
Standard Interface:: USB 2.0 (Hi-Speed), USB Host Inter-face, Gigabit Ethernet 10BaseT/100BaseTX/1000BaseT), Wireless LAN, Slot for optional SD/SDHC-Card
Control Panel:: 5 lines LCD display
Drum Life:: 100,000 pages
Dimensions & Weight:: 417mm x 429mm x 495mm (W x D x H) - approx 26kg
Warranty:: 2 year on-site warranty - extended warranty options are available
Content Type:: Item