ECOSYS M5526cdw Laser Multifunction Printer

The new ECOSYS M5526cdw combines the best colour quality with the lowest of costs – and it will ease your workflow significantly, too. Its dual-scan document processor, the 4.3 inch touch screen for intuitive use, and program keys to simplify complex workflows improve productivity and quality this device as an absolute all-rounder. The direct printing functions (via Wi-Fi and USB host) keep your work running seamlessly. Furthermore, this device contains a long-yield toner with a capacity of up to 3,000 pages in colour – offering unrivalled low costs per page. Rest assured, it is the perfect multifunctional partner for your business and will offer you a future of brilliant colours.

Manufacturer Part Number
1102R73AS0
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Title:: ECOSYS M5526cdw
Output Speed:: Up to 26ppm A4 colour / 26ppm A4 monochrome
Processor:: 800MHz
Resolution:: 1,200 x 1,200 dpi
Memory:: Standard: 512MB RAM Maximum: 1,536MB RAM
First Copy Time:: Approx. 11 seconds or less
Time To Print First Page:: Approx. 9.5 seconds or less
Warm Up Time:: Approx. 29 seconds or less
Paper Handling Input:: 250 sheet paper cassette + 50 sheet multipurpose tray
Maximum Paper Handling Input:: 550 sheets (with optional PF-5110 Paper Feeder)
Paper Handling Output:: 150 sheets face down
Output Size:: A4
Duplex:: Automatic (built-in)
Printing:: Standard: Network Printing
Scanning:: Scan-to-email, Scan-to-FTP, Scan-to-SMB, Scan-to-USB, TWAIN scan, WSD scan
Scan Speed:: 30ipm (300dpi, A4, monochrome); 20 ipm (300dpi, A4, colour)
Scan Features:: Integrated address book, Active directory support, encrypted data transfer, Blank sheet skip
Faxing:: Standard Super G3 fax
Emulation:: PCL 6 (PCL 5c/PCL-XL), PostScript 3 (KPDL 3), PDF Direct Print, XPS Direct Print
Standard Interface:: USB 2.0 (Hi-Speed), USB Host Interface, Gigabit Ethernet (10BaseT/100BaseTX/1000BaseT), Wireless LAN, Slot for optional SD/SDHC-Card
Control Panel:: 4.3 inch colour touchscreen
Drum Life:: 100,000 pages
Security:: High security through SSL, IPsec and Private Print functionality
Dimensions & Weight:: 417mm x 429mm x 495mm (W x D x H) - approx 26kg
Warranty:: 2 year on-site warranty - extended warranty options are available
Content Type:: Item