SE2717H Widescreen LCD Monitor

Always a great view.

Experience a 27-inch screen with superb Full HD 1920 x 1080 resolution. No matter where you sit, the colours stay consistent across the ultrawide 178°/178° viewing angle thanks to in-plane switching technology.

Designed to impress.

  • Elegance in every detail

    A thin glossy bezel gives a sophisticated look that goes with any room. Plus, the matte screen offers a better viewing experience by reducing reflections.

  • Always appealing

    The curved-back design and black-piano finish make it a stunner from any angle.

  • Conveniently crafted

    The sturdy monitor stand makes it easy to tilt your monitor angle for just the right view.

The power to see more.

Eye-opening visuals come standard with the latest in thoughtful technology.

  • Eliminate choppy gameplay

    Never game with screen tearing, stutter, or artifacts again. AMD FreeSyncTM  technology creates a fluid performance at nearly any framerate, so you can game without distractions.

  • Increase viewing comfort

    Help protect your eyes by minimizing harmful blue light, whose wavelengths are similar to UV rays, with Dell’s ComfortView feature.

  • Reduce eye fatigue

    Optimize eye comfort and game longer with a flicker-free screen.

Peace of mind – guaranteed.

Get the most out of reliable performance and efficient design from the world’s No. 1 monitor brand.

Future-proof design Easily connect to new or legacy PCs with both VGA and HDMI ports.

Advanced Exchange Service Your Dell monitor comes with a 3-year Advanced Exchange Service so that, if necessary, a replacement monitor will be shipped to you the next business day within its 3-Year Limited Hardware Warranty .

A brand you can rely on As the #1 monitor brand for 3 consecutive years, Dell takes pride in our unyielding commitment to quality and the utmost satisfaction of our customers.

Manufacturer Part Number
SE2717H
EAN/UPC
5397063744992
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Device Type

LED-backlit LCD monitor - 27"

Adaptive-Sync Technology

AMD FreeSync

Panel Type

IPS

Aspect Ratio

Widescreen - 16 9

Native Resolution

Full HD (1080p) 1920 x 1080 at 75 Hz

Pixel Pitch

0.3114 mm

Brightness

300 cd/m²

Contrast Ratio

1000 1 / 8000000 1 (dynamic)

Response Time

6 ms (grey-to-grey)

Colour Support

16.7 million colours

Input Connectors

HDMI, VGA

Display Position Adjustments

Tilt

Screen Coating

Anti-glare, 3H Hard Coating

Dimensions (WxDxH) - with stand

62.11 cm x 18.54 cm x 45.87 cm

Weight

5.84 kg

Environmental Standards

ENERGY STAR Qualified

Compliant Standards

Plug and Play, VESA EDID, DDC/CI, RoHS, TCO Displays

General

Display Type

LED-backlit LCD monitor / TFT active matrix

Diagonal Size

27"

Viewable Size

27"

Adaptive-Sync Technology

AMD FreeSync

Panel Type

IPS

Aspect Ratio

Widescreen - 16 9

Native Resolution

Full HD (1080p) 1920 x 1080 at 75 Hz

Pixel Pitch

0.3114 mm

Brightness

300 cd/m²

Contrast Ratio

1000 1 / 8000000 1 (dynamic)

Colour Support

16.7 million colours

Response Time

6 ms (grey-to-grey)

Vertical Refresh Rate

48 - 76 Hz

Horizontal Refresh Rate

30 - 83 kHz

Horizontal Viewing Angle

178

Vertical Viewing Angle

178

Screen Coating

Anti-glare, 3H Hard Coating

Backlight Technology

LED backlight

OSD Languages

Chinese (simplified), Brazilian Portuguese, English, German, French, Russian, Spanish, Japanese

Features

72% (CIE 1931) colour gamut, 84% (CIE 1976) colour gamut, Flicker Free technology, BFR/PVC-free, Energy Gauge, Energy Saver, Mercury free, arsenic-free glass, Dell ComfortView

Dimensions (WxDxH)

62.11 cm x 18.54 cm x 45.87 cm - with stand

Weight

5.84 kg

Connectivity

Interfaces

  • HDMI
  • VGA
Mechanical

Display Position Adjustments

Tilt

Tilt Angle

-5/+21

Miscellaneous

Features

Security lock slot (cable lock sold separately)

Cables Included

1 x VGA cable

Compliant Standards

Plug and Play, VESA EDID, DDC/CI, RoHS, TCO Displays

Power

Voltage Required

AC 120/230 V (50/60 Hz)

Power Consumption Operational

31 Watt

Power Consumption Stand by

0.3 Watt

Power Consumption Sleep

0.3 Watt

Power Consumption (Off Mode)

0.3 Watt

Software / System Requirements

Included Software

Drivers & Utilities, Dell Display Manager

Dimensions & Weight

Dimensions & Weight Details

  • With stand - width 62.11 cm - depth 18.54 cm - height 45.87 cm - weight 5.84 kg
  • Without stand - width 62.11 cm - depth 5.66 cm - height 36.9 cm - weight 4.8 kg
Environmental Standards

ENERGY STAR Certified

Yes

Environmental Parameters

Min Operating Temperature

0 °C

Max Operating Temperature

40 °C

Humidity Range Operating

20 - 80% (non-condensing)