L310
The L310 is ideal for home and home office users looking for good-quality, ultra-low-cost printing. Featuring high-capacity ink tanks, users can now print more pages at a lower cost. Simple and hassle-free set-up helps you get started instantly to maximise productivity and avoid downtime. Micro Piezo technology and ISO print speeds of up to 9.2ppm help produce high-quality, consistent results, fast.
Say goodbye to cartridges
The L310 offers an ultra low-cost per page for both black and colour printing. It comes with four colour Epson ink bottles (cyan, yellow, magenta, black) and two extra black ink bottles included so you have everything you need to get started right out of the box. The integrated high-capacity ink tank means users can print up to 12,000 pages in black and 6,500 pages in colour from its initial set of inks, meaning a longer time before you need to buy replacements.
Improve productivity
Setting up the L310 is easy and hassle-free so you can start printing straight away. When it's time to refill the inks, fast top-up technology means the job is made simple and quick to reduce downtime. Epson-genuine ink bottles make it easy to refill the ink tank with their clear labelling and drip-free nozzles.
Epson-quality printing
The purpose-built ink tank is fully integrated into the printer and Epson-genuine ink bottles make it easy to refill the ink tank with their clear labelling and drip-free nozzle, so you can enjoy reliable colour printing without the mess. The L310 also comes with a one year or 30,000 page manufacturers warranty for additional piece of mind.
Note:
TECHNOLOGY
Printing Method : On-demand inkjet (Piezo electric)
Nozzle Configuration : 180 Nozzles Black, 59 Nozzles per Color
Minimum Droplet Size : 3 pl, With Variable-Sized Droplet Technology
Ink Technology : Dye Ink
Printing Resolution : 5,760 x 1,440 DPI
Category : Consumer
All-in-One Functions : Print
PRINT
Printing Speed ISO/IEC 24734 : 9.2 Pages/min Monochrome, 4.5 Pages/min Color
Printing Speed : 15 Pages/min Color (plain paper 75 g/m²), 33 Pages/min Monochrome (plain paper 75 g/m²), 69 Seconds per 10 x 15 cm photo (Epson Premium Glossy Photo Paper)
Colours : Magenta, Yellow, Cyan, Black
PAPER/MEDIA HANDLING
Number of paper trays : 1
Paper Formats : A4, A5, A6, B5, C6 (Envelope), DL (Envelope), No. 10 (Envelope), Letter, 10 x 15 cm, 13 x 18 cm, 16:9, User defined, Legal
Duplex : Manual
Output Tray Capacity : 30 Sheets
Paper Tray Capacity : 100 Sheets Standard, 100 Sheets Maximum, 20 Photo Sheets
GENERAL
Energy Use : 0.7 Watt (sleep mode), 10 Watt (printing), 2.2 Watt (ready), 0.3 Watt (Power off), ENERGY STAR® qualified
Supply Voltage : AC 110 V - 240 V,50 Hz - 60 Hz
Product dimensions : 482 x 222 x 130 mm (Width x Depth x Height)
Product weight : 2.8 kg
Noise Level : 5.1 B (A) with Epson Premium Glossy Photo Paper / Photo RPM mode - 38 dB (A) with Epson Premium Glossy Photo Paper / Photo RPM mode
Compatible Operating Systems : Mac OS 10.7.x, Mac OS 10.8.x, Mac OS 10.9.x, Mac OS X 10.6.8 or later, Windows 7, Windows 7 x64, Windows 8, Windows 8 (32/64 bit), Windows 8.1, Windows 8.1 x64 Edition, Windows Vista, Windows Vista x64, Windows XP, Windows XP x64, XP Professional x64 Edition
Interfaces : USB
Power Supply : 220V
What's in the box : 4 x 70ml individual ink bottles (Bk,C,Y,M) plus 2 extra black ink bottles, Main unit, Power cable, Setup guide, Software (CD), Warranty document