8GB DDR3 SDRAM Memory Module

There are many demands on your server…is it performing reliably and efficiently? When you choose HPE DDR3 SmartMemory, you get significant data transfer speed and capacity improvements over older DDR technologies, backed by our industry-leading reliability. All of our SmartMemory goes through rigorous modeling, qualification and testing processes that unlock extended memory performance features. This extensive testing ensures that your HPE server memory is completely compatible with and optimized for your HPE server. HPE servers configured with HPE DDR3 SmartMemory deliver extended performance and manageability in a number of configurations that is not supported using third-party DIMMs.

Features

High Performance

HPE DDR3 SmartMemory performs to industry-defined specifications.

HPE DDR3 SmartMemory has been tested and performance-tuned specifically for HPE ProLiant Server series, which ensures that HPE server memory is optimized for every HPE server.

HPE DDR3 SmartMemory enables extended memory performance features through the system ROM.

High Reliability

HPE DDR3 SmartMemory is made of the highest quality materials, reducing issues that affect signal integrity and increasing system reliability.

Improved Efficiency

HPE DDR3 SmartMemory supports HPE servers at a lower price point.

Manufacturer Part Number
867505-B21
EAN/UPC
0190017082363,190017082363
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Feature:

  • Product Differentiator

Feature:

  • HPE 8GB (1x8GB) Dual Rank x8 EP3L-12800E (DDR3-1600) Unbuffered CAS-11 Low Voltage Memory Kit

Feature:

  • What Is In The Box

Feature:

  • (1) HPE 8GB (1x8GB) Dual Rank x8 EP3L-12800E (DDR3-1600) Unbuffered CAS-11 Low Voltage Memory Kit

Feature:

  • DIMM capacity

Feature:

  • DIMM rank

Feature:

  • What's included

Feature:

  • Product differentiator

Minimum dimensions (W x D x H)

  • 8.89 x 19.81 x 1.91 cm

Minimum dimensions (W x D x H):

  • 3.5 x 7.8 x 0.75 in

Weight:

  • 0.45 kg

Weight:

  • 1 lb