4GB DDR3 SDRAM Memory Module

This Dell A3132555 compatible 4GB DDR3-1333MHz dual rank unbuffered ECC 1.5V 240-pin CL9 factory original UDIMM is 100% guaranteed to be compatible with your system and to work right the first time. All of our server memory is built to strict JEDEC standards at one of the tier 1 facilities (Samsung, Micron, or Hynix). Our products are also guaranteed by federal law to not affect or void OEM warranties.

Manufacturer Part Number
A3132555-AMK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CAS Latency CL9

Compatible OEM DellĀ®

Compatible With OEM Part Number(s) A3132555

DIMM Type Unbuffered

Error Correction ECC

Factory Original Tier 1 Yes

Form Factor UDIMM

Memory Size 4GB

Memory Speed DDR3-1333MHz

Memory Voltage 1.5V

Pins 240

Rank Dual

Speed 1333MHz

Technology DDR3

Physical Specification

Kit No Kit - 1 Piece

Product Shipping Dimension(HxWxD) 0.5 in. x 2 in. x 6.5 in.

Product Shipping Weight(LB) 0.75

Miscellaneous

ECCN EAR99

HTS-Harmonized Code 8473.30.1140

UNSPSC Code 43201402

What's In The Box 1x memory module

UPC Code 821455639801