This AT&T/NCR® 7459-K133 compatible 2GB DDR2-667MHz Dual Rank Unbuffered 1.8V 240-pin CL5 UDIMM is 100% guaranteed to be compatible with your system and to work right the first time. Adding additional memory is the best way to increase the performance of your system. All our memory is built to strict JEDEC standards to meet or exceed the Tier 1 OEM's factory requirements. Our products are also guaranteed by federal law to not affect or void OEM warranties.
Note:
CAS Latency CL5
Compatible OEM AT&T/NCR®
Compatible With OEM Part Number(s) 7459-K133
DIMM Type Unbuffered
Error Correction No
Form Factor UDIMM
Memory Size 2GB
Memory Speed DDR2-667MHz
Memory Voltage 1.8V
Pins 240
Rank Dual
Speed 667MHz
Technology DDR2
Physical Specification
Kit No Kit - 1 Piece
Product Shipping Dimension(HxWxD) 0.5 in. x 2 in. x 6.5 in.
Product Shipping Weight(LB) 0.5
Miscellaneous
UNSPSC Code 43201402
What's In The Box 1x memory module
UPC Code 821455492635
D&H® To Be Determined
Ingram Micro® To Be Determined
Synnex Corporation® To Be Determined
Tech Data® To Be Determined