This Lenovo® 03T7413 Compatible 4GB DDR4-2133MHz Single Rank Unbuffered 1.2V 260-pin CL15 SODIMM is 100% guaranteed to be compatible with your system and to work right the first time. Adding additional memory is the best way to increase the performance of your system. All our memory is built to strict JEDEC standards to meet or exceed the Tier 1 OEM's factory requirements. Our products are also guaranteed by federal law to not affect or void OEM warranties.
Note:
CAS Latency CL15
Chip By Value x8
Compatible OEM Lenovo®
Compatible With OEM Part Number(s) 03T7413
DIMM Type Unbuffered
Error Correction No
Form Factor SODIMM
Memory Size 4GB
Memory Speed DDR4-2133MHz
Memory Voltage 1.2V
Pins 260
Rank Single
Speed 2133MHz
Technology DDR4
Physical Specification
Kit No Kit - 1 Piece
Product Shipping Dimension(HxWxD) 0.5 in. x 2 in. x 6.5 in.
Product Shipping Weight(LB) 0.5
Miscellaneous
UNSPSC Code 43201402
What's In The Box 1x memory module
UPC Code 821455637715