This Lenovo® 03T6580 compatible 2GB DDR3-1600MHz Dual Rank Unbuffered 1.5V 240-pin CL11 UDIMM is 100% guaranteed to be compatible with your system and to work right the first time. Adding additional memory is the best way to increase the performance of your system. All our memory is built to strict JEDEC standards to meet or exceed the Tier 1 OEM's factory requirements. Our products are also guaranteed by federal law to not affect or void OEM warranties.
Note:
CAS Latency CL11
Compatible OEM Lenovo®
Compatible With OEM Part Number(s) 03T6580
DIMM Type Unbuffered
Error Correction No
Form Factor UDIMM
Memory Size 2GB
Memory Speed DDR3-1600MHz
Memory Voltage 1.5V
Pins 240
Rank Dual
Speed 1600MHz
Technology DDR3
Physical Specification
Kit No Kit - 1 Piece
Product Shipping Dimension(HxWxD) 0.5 in. x 2 in. x 6.5 in.
Product Shipping Weight(LB) 0.5
Miscellaneous
UNSPSC Code 43201402
What's In The Box 1x memory module
UPC Code 821455637593