This Lenovo® 41X1081 compatible 2GB DDR2-800MHz Dual Rank Unbuffered Non Ecc 1.8V 240-pin CL5 UDIMM is 100% guaranteed to be compatible with your system and to work right the first time. Adding additional memory is the best way to increase the performance of your system. All our memory is built to strict JEDEC standards to meet or exceed the Tier 1 OEM's factory requirements. Our products are also guaranteed by federal law to not affect or void OEM warranties.
Note:
CAS Latency CL5
Compatible OEM Lenovo®
Compatible With OEM Part Number(s) 41X1081
DIMM Type Unbuffered
Error Correction No
Form Factor DIMM
Memory Size 2GB
Memory Speed DDR2-800MHz
Memory Voltage 1.8V
Pins 240
Rank Dual
Speed 800MHz
Technology DDR2
Physical Specification
Kit No Kit - 1 Piece
Product Shipping Dimension(HxWxD) 0.5 in. x 2 in. x 6.5 in.
Product Shipping Weight(LB) 0.5
Miscellaneous
ECCN EAR99
HTS-Harmonized Code 8473.30.1140
UNSPSC Code 43201402
What's In The Box 1x memory module
UPC Code 821455637302