Spectrum SN2410 Ethernet Switch

Mellanox Scale-Out Open Ethernet Products

10/25/40/50/56/100Gb/s Open Ethernet Switch Systems

The Mellanox Open Ethernet switch family delivers the highest performance and port density with a complete chassis and fabric management solution enabling converged data centers to operate at any scale while reducing operational costs and infrastructure complexity. This family includes a broad portfolio of Top-of-Rack (TOR) switches that range from 12 to 64 ports, with Ethernet data rates of 1GbE, 10GbE, 25GbE, 40GbE, 50GbE, 56GbE and 100GbE per port. These switches allow the building of cost-effective and scalable switch fabrics, from a few nodes to tens-of-thousands of nodes.

Mellanox makes fabric management as easy as possible by providing the lowest latency and highest bandwidth. This allows IT managers to deal with serving the company's business needs, while solving typical networking issues such as congestion and the inefficiencies generated by adding unnecessary rules and limitations when the network resources are sufficient.

Manufacturer Part Number
MSN2410-CB2RC
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

POWER SPECIFICATIONS

  • Typical Power with passive cables (ATIS): 165 Watts
  • Input range: 100 - 127 VAC, 200-240VAC
  • Frequency: 50-60Hz, single phase AC, 4.5A, 2.9A

PHYSICAL CHARACTERISTICS

  • Dimensions: 1.72’’ (43.8mm) H x 17.24’’ (438mm) W x 17’’ (436mm) D
  • Weight: 8.52kg (18.8 Lb)

SUPPORTED MODULES AND CABLES

  • QSFP28, SFP28 short and long range optics
  • QSFP28, SFP28 DAC Cable
  • QSFP breakout cables 100GbE to 4x25GbE and 40GbE to 4x10GbE DAC, Optical
  • QSFP breakout cables 100GbE to 2x50GbE DAC, Optical
  • QSFP AOC