8-Port IP Based KVM and 17" LCD KVM Console Bundle

IP KVM - LCD Console and 8-Port KVM

IOGEAR's 8-Port IP Based KVM and 17" LCD KVM console bundle offers a space-saving, streamlined approach to IT environment by integrating a keyboard, touchpad, and a 17” LCD monitor in one unit. Connect anywhere in the world and manage your servers over the internet. The LCD console is also bundled as an additional tool to manage servers locally.

Straight Forward Installation and Operation

Setup is easy and fast. The IP KVM bundle does not need software installation or a complicated installation procedure, thus eliminating incompatibility problems. The LCD display is built into the frame, the keyboard and touchpad are built into the base of the LCD drawer frame. Simply slide the console module section out from your server rack and lift the cover up. When finished, flip the cover down and slide the console module back into the rack. The IP switch is a plug-n-play solution. Add or remove a connection without switching the entire system off.

Less Hardware, More Access

This LCD console and IP Based KVM bundle allows you to manage up to 8 computers and support up to 64 user accounts (32 concurrent user connections). Once logged in, users can manage the computers via the virtual remote desktop window. With IOGEAR's IP KVM bundle, you will reduce cost from redundant hardware and allow more access with great flexibility.

Secure IP Connectivity

The 8-Port IP Based KVM features many security tools. With the 128-bit SSL encryption for browser access and RC4 128-bit encryption for secure data transmission, you can be assured your sensitive data will be secured. The IP switch also supports third party authentication such as RADIUS, LDAP, DAPS, and MS Active Directory. In addition, IP and Mac filters provide added security against unauthorized access. The Log server, a Windows-based administrative utility, records all the events that take place on the KVM and writes them to a searchable database.

Manufacturer Part Number
GCL1808IKIT
EAN/UPC
0881317514646,881317514646
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Distributor Part # Ingram: 8785CY
Ingram: 7M9414
ASI: 189897

Function: GCL1808iKIT

Computer Connections
Direct: 8
Port Selection: Hotkeys, OSD, Pushbutton

Connectors
Console: 1 x SPHD-18 Male (Yellow)
Computer/KVM: 8 x SPHD-17 Female (Yellow)
Power: 1 x DC Jack (KVM), 1 x 3-Prong AC Socket (LCD)
USB: 1 x USB 1.1 Type A
LAN: 1 x RJ45 Female
Second Console Keyboard: PS/2, USB
Second Console Mouse: PS/2, USB
Second Console Video: 1 x HDB-15 Female

Switches
F/W Upgrade: 1 x Slide Switch
Port Selection: 8 x Push Button
Reset: 1 x Semi-Recessed Push Button
LCD Power: 1 x LED Pushbutton (Orange)
LCD Adjustment: 4 x Pushbutton

Emulation
Keyboard: PS/2, USB
Mouse: PS/2, USB

Video Performance
Local: 2048x1536, DDC2B (for KVM); 1280 x 1024 (for LCD)
Remote: 1600x1200@60Hz / 24-bit color depth
Scan Interval: 1-255 sec.

Environment
Humidity: 0~80% RH, Non-condensing
Operation Temperature: 32~122 F (0~50 C)
Storage Temperature: -4~ 140 F (-20~60 C)

Housing
Case: Metal (KVM), Metal and Plastic (LCD)

LEDs
On Line: 8 (Orange)
Selected: 8 (Green)
Power On: Dark Green (KVM and LCD)
10/100 Mbps: 1 (Orange/Green-at LAN port)

Power
Voltage: DC 5.3V
Amps: 2.4A

Console Connectors
Flash ROM Upgrade: 1 x RJ-11 Female

CPU Connectors
Keyboard, Mouse, and Monitor: 1 x SPHD-15 Female

Dimensions: GCL1808iKIT

Unit Package Dimensions
Width: 37" (93.98cm)
Height: 6" (15.24cm)
Depth: 28" (71.12cm)
Master Carton
Width: 37" (93.98cm)
Height: 6" (15.24cm)
Depth: 28" (71.12cm)
Master Carton Qty.: 1

Weight
Master Carton Wt.: 55lb (12.1kg)
Unit Pack Wt.: 55lb (12.1kg)