MORE FEATURES, 14% MORE PRODUCTIVITY
LET'S GET TO WORK
From the back of the warehouse to the retail floor, productivity has never been more important. Which is why we put our top engineers to task designing the most efficient, feature-loaded mobile computer possible. With a breakthrough ergonomic design and an extensive list of productivity-enhancing innovations, the TC8000 Touch Mobile Computer adds an extra hour of productivity per worker to the workday. Something your customers are going to be really happy with. Thanks, science.
LESS WEIGHT, MORE UPCS
ERGONOMIC BODY
Up to 33% lighter than traditional models to reduce muscle fatigue among workers. Sometimes less is more.
PRODUCTIVITY FROM A NEW ANGLE
REVOLUTIONARY SCREEN
Designed to face the user while scanning, the larger screen eliminates the need to tilt and verify each scan, increasing efficiency on every scan.
LOSE THE KEYS, GAIN THE SPEED
VIRTUAL KEYBOARD
The all-touch keyboard allows users to type up to
40% faster with
60% fewer errors
compared to traditional push-button keyboards.
NO OFF DAYS AND NO OFF MINUTES
HOT SWAP BATTERY
Change to a charged battery quickly and seamlessly without powering down the device.
Note:
PHYSICAL AND ENVIRONMENTAL CHARACTERISTICS
Dimensions 9.17 in. L x 2.99 in. W x 2.52 in. D
233 mm L x 76 mm W x 64 mm D
Weight Premium: 17.6 oz./500 g
Display 800 x 480 pixels; 4.0 in. diagonal; transflective LCD display; 16.7 Million (24-bit) color support; 400 NITs
Touch Panel Multi-touch projected capacitive; fingertip (bare or gloved) input; conductive stylus supported (sold separately); Corning® Gorilla® Glass
Power PowerPrecision+ Delivers better battery management; Lithium ion 6700 mAh with hot swap battery backup
Notifications Audible tone, multi-color LEDs, vibration
Keypad On-screen keypad
Voice and Audio Dual speakers, Bluetooth wireless headset support
Expansion USB
PERFORMANCE CHARACTERISTICS
CPU Dual core 1.7 GHz processor
Operating System Android AOSP 5.1.x (Lollipop) with Mobility Extensions (Mx)
Memory 1GB RAM; Premium model: 8GB Flash pSLC
Storage SDXC compliant micro SD card slot
App Development EMDK available through Zebra Support Central Web site
DATA CAPTURE
Scanning SE4750 MR: Medium range omnidirectional 1D/2D imaging engine
Camera 8MP autofocus, f/2.4 aperture
NFC Multi-protocol NFC
ZEBRA INTERACTIVE SENSOR TECHNOLOGY
Light Sensor Automatically adjusts display backlight
Motion Sensor 3-axis accelerometer; 3-axis gyroscope
Navigation Digital compass
Proximity Sensor for auto hands free scanning
USER ENVIRONMENT
Operating Temp. -4° F to 122° F/-20° C to 50° C
Storage Temp. -40° F to 158° F/-40° C to 70° C
Humidity 5% to 95% non condensing (condensing resistant)
Drop Specification Multiple 8 ft./2.4 m drop to concrete at room temperature per MIL-STD 810G ; multiple 6 ft./1.8 m drop to concrete across full operating temperature range
Tumble Specification 2,000 3.28 ft./1 m tumbles; meets and exceeds IEC tumble specifications
Sealing IP65
Vibration Sine 5-2000 Hz, 4g peak, 1 hour per axis; random 20-2000 Hz, 6g RMS or 0.04g2/Hz, 1 hour per axis
Thermal Shock -40° F to 158° F/-40° C to 70° C rapid transition
Scanner Window Corning® Gorilla® Glass
Electrostatic Discharge (ESD) ±20kVdc air discharge; ±10kVdc direct discharge; ±10kVdc indirect discharge
WIRELESS LAN
Radio IEEE 802.11a/b/g/n/d/h/i
Data Rates 5GHz: 802.11a/n — up to 150 Mbps; 2.4GHz: 802.11b/g/n — up to 72.2 Mbps
Operating Channels Chan 36 - 165 (5180 - 5825 MHz); Chan 1 - 13 (2412 - 2472 MHz); Actual operating channels/frequencies depend on regulatory rules and certification agency
Security and Encryption WEP, WPA – TKIP, WPA2- TKIP, WPA2-TKIP AES EAP TTLS, PAP, MSCHAP, MSCHAP v2, PEAPv0-MSCHAPv2, PEAPv1- EAP-GTC, EAP-TLS, EAP-FAST, LEAP
Multimedia Wi-Fi Multimedia™ (WMM)
Certifications 802.11n, WMM, WMM-PS, CCXv4, Wifi Direct, Wi-FI Display (Miracast)
Fast Roam PMKID caching, Cisco CCKM, OKC, 802.11r
Network Connections Bluetooth; USB 2.0 OTG Host docking interface; 802.11r and 802.11k for enterprise voice roaming included
WIRELESS PAN
Bluetooth Bluetooth 4.0 (Bluetooth® Smart technology)
MOBILITY DNA SOLUTIONS
Mobility DNA solutions help you get more value out of our mobile computers by adding functionality as well as simplifying deployment and management of our mobile devices. For more information on these Zebra-only features, please visit www.zebra.com/mobilitydna
PERIPHERALS AND ACCESSORIES
Visit www.zebra.com/tc8000 for a complete list of accessories and peripherals.
WARRANTY
Subject to the terms of Zebra’s hardware warranty statement, the product is warranted against defects in workmanship and materials for a period of 1 (one) year from the date of shipment. For complete warranty statement, go to: http://www.zebra.com/warranty
RECOMMENDED SERVICES
Zebra OneCare