Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
WAN
- Embedded 4G LTE (one modem included; dual-modem option) Multi-Carrier Software-Defined radio
- Five 10/100/1000 Ethernet ports (cable/DSL/T1/satellite/Metro Ethernet; WAN/LAN switchable)
- WiFi* (as WAN; Metro WiFi) 2x2 MIMO 2.4 GHz or 5 GHz (802.11 a/b/g/n/ac; internal antennas)
LAN
- Dual-band dual-concurrent WiFi* (802.11 a/b/g/n/ac)
- Five 10/100/1000 Ethernet ports (WAN/LAN switchable)
TEMPERATURE
- 0° C to 50° C (32°F to 122°F) operating
- −20° C to 70° C (−4°F to 158°F) storage
HUMIDITY (non-condensing)
- 10% to 85% operating non-condensing
- 5% to 90% storage non-condensing
WIFI POWER (FCC)
- 2402-2483.5 MHz (2.4 GHz band): 28.51 dBm conducted
- 5150-5250 MHz (5 GHz band 1): 26.66 dBm conducted
- 5725-5850 MHz (5 GHz band 3): 23.54 dBm conducted
WIFI POWER (Europe/Rest of World)
- 2.4 GHz band: 19.95 dBm EIRP
- 5150-5250 MHz: 22.98 dBm EIRP
SIZE
- 8.3 x 6.6 x 1.7 in (210 x 167 x 44 mm)
- 1U height for rack mount
CERTIFICATIONS
- FCC
- WiFi Alliance
- CE
- IC
- Carrier certifications
MANAGEMENT
- OOBM (Out-of-Band Management) via USB to Serial
- Cradlepoint Enterprise Cloud Manager (ECM)
- Web UI, API, CLI
- GPS Location
- Data Usage Alerts (router and per client)
- Advanced Troubleshooting (support)5
- Device Alerts
- SNMP
- SMS control
VPN AND ROUTING
- IPsec Tunnel – up to 20 concurrent sessions
- OpenVPN (SSL VPN)
- L2TP¹
- GRE Tunnel
- OSPF/BGP/RIP
- Per-Interface Routing
- Static Routing
- NAT-less Routing
- Virtual Server/Port Forwarding
- VTI Tunnel Support
- NEMO/DMNR
- IPv6
- VRRP
- STP
- NHRP
SECURITY
- RADIUS and TACACS+ support
- 802.1x authentication for Wireless and Wired Networks
- Zscaler Internet Security
- Certificate support
- ALGs
- MAC Address Filtering
- CP Secure Threat Management
- Advanced Security Mode (local user management only)
- Per-Client Web Filtering
- IP Filtering
- Content Filtering (basic)
- Website Filtering