Note:
Printer Specifications
Print Method:
Direct Thermal
Print Speed:
SLP-DX220: Up to 6 ips (152 mm/s) / SLP-DX223: Up to 4 ips (100 mm/s)
Print Resolution:
SLP-DX220: 203 dpi / SLP-DX223: 300 dpi
Print Width:
SLP-DX220: Up to 54 mm / SLP-DX223: Up to 56.9 mm
Print Length:
6 ~ 2000 mm
Media Sensor:
Transmissive, Reflective (adjustable), Head open
Media Characteristics
Media Type:
Gap, Black Mark, Notch, Continuous, Fan-Fold
Media Width:
15 ~ 60 mm
Media Roll Diameter:
Up to 130 mm
Media Thickness:
0.06 ~ 0.20 mm
Supply Method:
Easy Paper Loading
Physical Characteristics
Dimensions (W x L x H):
120 x 230 x 170 mm (4.72 x 9.05 x 6.69 inch)
Weight:
1.36 kg (2.99 lbs.)
Power:
EnergyStar Certified, External Power Adaptor 100-240V AC, 50/60Hz
Performance Characteristics
Memory:
64MB SDRAM, 128MB Flash
Interface:
Dual Interface
Standard: USB V2.0 HS + Serial
Optional: USB V2.0 HS + Ethernet + WLAN*
* WLAN: 802.11b/g/n USB dongle type (optional)
Environment Characteristics
Temperature:
Operating: 0 ~ 40°C (32 ~104°F)
Storage: -20 ~ 60°C(-4 ~140°F)
Humidity:
Operating: 10 ~ 80% RH
Storage 10 ~ 90% RH
Software
Emulation:
SLCS, BPL-Z™, BPL-E™
Driver/Utility:
Windows Driver (Euro Plus/Seagull), OPOS Driver, Linux CUPS Driver, Mac
Driver, Virtual COM USB / Ethernet Driver, Utility Program, Label Artist™
SDK:
Android SDK
Fonts / Graphics / Symbologies
Character Sets:
•
10 SLCS Resident Bitmap Fonts
•
One SLCS Resident Scalable Font
•
16 BPL-Z™ Resident Bitmap Fonts
•
One BPL-Z™ Resident Bitmap Font
•
5 BPL-E™ Resident Bitmap Fonts
•
23 Code Page
•
Unicode supported (UTF-8, UTF-16LE, UTF-16BE)
Graphics:
Supporting user-defined fonts, graphics, formats, and logos
Barcode Symbologies:
1D:
Codabar, Code 11, Code 39, Code 93, Code 128, EAN-13,
EAN-8, Industrial 2-of-5, Interleaved 2-of-5, Logmars, MSI,
Plessey, Postnet, GS1 DataBar (RSS-14), Standard 2-of-5,
UPC/EAN extensions, UPC-A, UPC-E, IMB
2D:
Aztec, Codablock, Code49, Data Matrix, MaxiCode,
MicroPDF417, PDF417, QR Code, TLC39
Options
Ethernet, WLAN (USB dongle type), Peeler, Auto Cutter, RTC (Real Time Clock)