Note:
Printer Specifications
Print Method: Direct Thermal
Print Speed: SLP-DX420: Up to 7 ips (178 mm/s) / SLP-DX423: Up to 5 ips (127 mm/s)
Print Resolution: SLP-DX420: 203 dpi / SLP-DX423: 300 dpi
Print Width: SLP-DX420: Up to 108 mm / SLP-DX423: Up to 105.7 mm
Print Length: 6 ~ 1000 mm
Media Sensor: Transmissive, Reflective (adjustable), Head open
Media Characteristics
Media Type: Gap, Black Mark, Notch, Continuous, Fan-Fold
Media Width: 20 ~ 110 mm
Media Roll Diameter: Up to 130 mm
Media Thickness: 0.06 ~ 0.20 mm
Supply Method: Easy Paper Loading
Physical Characteristics
Dimensions (W x L x H): 194 x 243 x 171 mm (7.63 x 9.56 x 6.73 inch)
Weight: 2.20 kg (4.85 lbs.)
Power: EnergyStar Certified, External Power Adaptor 100-240V AC, 50/60Hz
Performance Characteristics
Memory: 64MB SDRAM, 128MB Flash
Interface: Triple Interface
Standard: USB V2.0 HS + Serial + Parallel
Optional: USB V2.0 HS + Serial + Ethernet + WLAN*
* WLAN: 802.11b/g/n USB dongle type (optional)
Environment Characteristics
Temperature: Operating: 0~40℃ (32~104℉)
Storage: -20~60℃ (-4~140℉)
Humidity: Operating: 10 ~ 80% RH
Storage 10 ~ 90% RH
Software
Emulation: SLCS, BPL-Z™, BPL-E™
Driver/Utility: Windows Driver (Euro Plus / Seagull), OPOS Driver, Linux CUPS Driver, Mac
Driver, Virtual COM USB / Ethernet Driver, Utility Program, Label Artist™
SDK: Android SDK
Fonts / Graphics / Symbologies
Character Sets: • 10 SLCS Resident Bitmap Fonts
• One SLCS Resident Scalable Font
• 16 BPL-Z™ Resident Bitmap Fonts
• One BPL-Z™ Resident Bitmap Font
• 5 BPL-E™ Resident Bitmap Fonts
• 23 Code Page
• Unicode supported (UTF-8, UTF-16LE, UTF-16BE)
Graphics: Supporting user-defined fonts, graphics, formats, and logos
Barcode Symbologies: 1D: Codabar, Code 11, Code 39, Code 93, Code 128, EAN-13,
EAN-8, Industrial 2-of-5, Interleaved 2-of-5, Logmars, MSI,
Plessey, Postnet, GS1 DataBar (RSS-14), Standard 2-of-5,
UPC/EAN extensions, UPC-A, UPC-E, IMB
2D: Aztec, Codablock, Code49, Data Matrix, MaxiCode,