The 21.5" AOC I2279VWHE from the 79 Series is a slim monitor with ultra-vivid picture quality. Framed in an ultra-slim bezel, the monitor is perfect for a multi-display setup, suitable for both home and office. The AH-IPS panel allows for brilliant, consistent colors even across wide viewing angles. Flicker Free technology is included to clear away screen flicker, providing relief for your eyes and displaying smoother pictures. Clear Vision upscales standard definition sources to high definition for even sharper and clearer images. The AOC I2279VWHE is equipped with an array of connectivity options, including VGA and HDMI ports.
Note:
Panel size: 21.5"
Screen Ratio: 16:9
Response Time (Typical): 5ms
Recommended Resolution: 1920x1080
Contrast Ratio: 1000:1 (Typical)
50,000,000:1(DCR)
Brightness (Typical): 250 cd/m2
Display Color: 16.7M
Viewing Angle (H/V): 178/178
Viewable Image Size (mm): 546.2
Display Area: 476.064 (H)×267.786 (V)mm
Pixel Pitch (mm): 0.247
Scan Frequency (H/V): 30-83KHz/ 50-76Hz
Pixel Frequency: 165MHz
Input Signal: Analog & HDMI
Input Connector: Analog & HDMI
Built-in Speaker: No
HDCP Compatible: YES
Input Power: 100-240VAC, 50/60Hz
Power Supply: External
Operation Mode (W): 20W
Stand by Mode (W): <0.5W
Wall- Mount: No
Cabinet Color: Black & Silver
Phys. (W×H×D) mm: 531.98x405.4x128.18
Package Box (W×H×D) mm: 560x451x136
Weight (Net/Gross) (kg): 3.35/4.35
Tilt: -3.5°~23.5°
Kensington lock: YES
Plug & Play: VESA DDC2B™ & DDC2B/CI
User Control: Menu/Enter, Clear Vision/<, Image Ratio/>, Source/Auto/Exit, Power
OSD Languages: 16 Languages
Safety Regulation: CE, FCC, CCC, TUV-Bauart, cTUVus, CEL, CH RoHS, KC, KCC, ISO9241-307, C-Tick N26268, e-Standby, VCCI, J-Moss, PSE, PSB