K55 RGB Gaming Keyboard

CUSTOMIZATION, CONTROL AND READY TO GAME

Intuitive RGB backlighting modes, 6 dedicated macro keys, multi-key anti-ghosting and media controls provide the customization and control essential for victory. The K55 RGB is your first step towards enhanced performance.

THESE ARE YOUR FIRST STEPS

Dynamic Lighting

Three-zone backlighting for immersive lighting effects

Programmable


6 fully-programmable macro keys

Multimedia Controls


Directly access your audio without interrupting your game

Quiet Keys


Minimum noise and satisfying feel

Multi-key

Anti-ghosting

Simultaneous commands register the way you intended

Detachable Soft

Rubber Wrist Rest

Additional comfort to support marathon gaming sessions

Windows Key

Lock mode

Ensures interruption-free game

Keyboard tilt adjustment


Enable comfort for long play sessions

THREE-ZONE DYNAMIC
RGB BACKLIGHTING

10+ vivid RGB lighting modes allow you to choose between multicolor static backlighting or immersive lighting effects.

6 PROGRAMMABLE
MACRO KEYS

Assign single keystrokes or complex multi-key combos to any of the 6 dedicated macro keys, on-the-fly, without any additional software required to be installed.

DEDICATED VOLUME AND MULTIMEDIA CONTROLS


Adjust your audio without interrupting your game with direct access to volume and
media playback.

QUIET AND RESPONSIVE KEYS


Minimum noise and satisfying feel without sacrificing performance.

MULTI-KEY ANTI-GHOSTING


Your commands and simultaneous keystrokes register the way you intended.

DETACHABLE SOFT RUBBER WRIST REST


Additional comfort to support your gameplay during marathon gaming sessions.

FINE-TUNED FEATURES


The K55 RGB’s Windows Key Lock mode eliminates distraction by disabling the Windows key while you’re in action, while collapsible feet at the bottom of the keyboard allows optimal positioning for your hands.

Manufacturer Part Number
CH-9206015-NA
EAN/UPC
0843591089135,843591089135
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty: Two years
Weight: 822g
Keyboard Backlighting: Three-zone dynamic backlighting, 10+ vivid lighting modes, customizable
Dimensions: 480.2mm x 166.3mm x 34.6mm
Macro Keys: 6 dedicated G-keys
Report Rate: 1ms
Matrix: Up to 8 key rollover
Keyboard Size: Standard
On-board Memory: Yes
Media Keys:Dedicated (MUTE, VOL DOWN/UP, STOP, PREV, PLAY/PAUSE, NEXT)
Wrist Rest: Full length detachable soft rubber wrist rest
Cable Type: Tangle-free Rubber
WIN Lock: Yes
Keyboard Layout: NA