
Cinematic entertainment, supercharged performance
Premium 9.7-inch tablet with vivid visuals, cinematic audio, and powerful all-around performance ideal for both entertainment and productivity.
Design
Ultimate metal craftsmanship
ASUS ZenPad 3S 10 has elegant, modern styling with clean lines and an exquisite metallic texture that feels great to the touch. Its forged aluminum body weighs just 430g and is only 5.8mm thin, and is accented by double, diamond-cut edges that gives ASUS ZenPad 3S 10 a singular beauty that elevates the tablet experience.
Craftsmanship
The journey to perfectionASUS ZenPad 3S 10 has a premium aluminum body that is precision-milled with 0.08mm diamond-cutting technology to create the optimum balance of sleekness and strength. We then abrade the surface with a hyperfine sanding process, polishing it to a beautifully smooth anodized finish.
2K DisplayASUS ZenPad 3S 10 delivers mobile entertainment like you’ve never experienced. Its incredible 9.7-inch 2K IPS display with exclusive VisualMaster technology, 2048 x 1536 resolution, and a wide 178-degree viewing angle provides expansive visuals with fine details. The gorgeous display is complemented by the world’s thinnest bezel at only 5.32mm, an incredible engineering achievement that gives ASUS ZenPad 3S 10 a 78% screen-to-body ratio for a vast viewing experience in a compact body.
VisualMasterWith ASUS VisualMaster technology, ASUS ZenPad 3S 10 immerses you in an exciting new world of mobile entertainment. ASUS VisualMaster is a suite of exclusive visual enhancement technologies that combine hardware and software to optimize all aspects of the display, resulting in an incredibly realistic viewing experience. Part of ASUS VisualMaster, ASUS Tru2Life technology enhances every pixel to deliver optimum contrast and sharpness for beautiful images that look just like real life. And, with ASUS TruVivid display and ASUS Bluelight Filter, you’ll view with real-world vibrancy.
Intelligent contrastIntelligent contrast enhancement analyzes and optimizes each pixel in an image before it is reproduced, rendering more detail in the highlights and shadows to reveal the true beauty in your pictures.
Sharpness optimization
Dramatically-enhanced detail for sharper, more lifelike images.
SonicMaster 3.0ASUS ZenPad 3S 10’s SonicMaster 3.0 technology combines more audio innovations that you’ll find on any other tablet — more volume, more quality and more effects. Dual five-magnet speakers are driven by a powerful NXP Smart AMP, for expansive, high-volume output. When it’s time for immersive listening, ASUS ZenPad 3S 10 is able to output certified high-resolution audio to compatible devices at 24-bit/192kHz, or 4x CD quality! Then, ramp up the audio effects with DTS Headphone:X™ to pump virtual 7.1-channel surround sound straight to your ears!
Note:
Operating System
*1: May vary by SKU and country.
*2: Some storage capacity has been set aside for the operating system and pre-installed apps. Actual usable storage space may differ from advertised storage.
‧One Google account is only entitled to 100GB of Google Drive space free for 2 years on ASUS mobile devices. 100GB Google Drive upgrade may only be redeemed once in a single 12-month period on ASUS mobile devices.
Some storage capacity has been set aside for the operating system and pre-installed apps. Actual usable storage space may differ from advertised storage.
‧Please visit www.asuswebstorage.com for more details.
You will receive a membership expiry notification email when your ASUS WebStorage account is about to expire. Once your membership expires, you can only download files from your ASUS WebStorage account. You will not be able to edit existing files or upload new ones into your account.
In light of this, ASUS is providing ASUS WebStorage members a one-month grace period after their account expires. If you do not wish to renew your ASUS WebStorage membership, you have one month to download your files from your account after it expires. Your expired ASUS WebStorage account will be closed one month after your membership expires and your files will be deleted.https://support.google.com/drive/answer/6202046?hl=en
*3: Battery life will vary according to use. Battery life measured by looping 720P video, brightness at 100nits, external microphone, WLAN/3G* on and Gmail logged in for email and updates.